Texas Instruments AM1806 Sitara Processor AM1806EZWT3

Description
Sitara Processor 361-NFBGA
Request a Quote Datasheet
Description
Sitara Processor 361-NFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM1806 Sitara Processor - AM1806EZWT3 - Texas Instruments
Dallas, TX, United States
AM1806 Sitara Processor
AM1806EZWT3
AM1806 Sitara Processor AM1806EZWT3
Sitara Processor 361-NFBGA

Sitara Processor 361-NFBGA

Buy Now Datasheet
Singapore, Singapore
Embedded Microprocessor MPU
694-AM1806EZWT3
Embedded Microprocessor MPU 694-AM1806EZWT3
Sitara processor: Arm9, LPDDR, DDR2, display 361-NFBGA 0 to 90 Product overview: AM1806EZWT3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1806EZWT3 can be used for catalog matching and distributor lookup.

Sitara processor: Arm9, LPDDR, DDR2, display 361-NFBGA 0 to 90 Product overview: AM1806EZWT3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1806EZWT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM1806EZWT3 - 768434-AM1806EZWT3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM1806EZWT3
768434-AM1806EZWT3
Embedded - Embedded - Microprocessors - AM1806EZWT3 768434-AM1806EZWT3
Manufacturer: Texas Instruments Win Source Part Number: 768434-AM1806EZWT3 Series: Sitara Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 375MHz Co-Processors/DSP: System Control; CP15 RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART Family Name: AM1806 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (16x16) Alternative Parts (Cross-Reference): AM1806EZWT4; AM1806EZCE4; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768434-AM1806EZWT3
Series: Sitara
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 375MHz
Co-Processors/DSP: System Control; CP15
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART
Family Name: AM1806
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): AM1806EZWT4; AM1806EZCE4;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - 296-32612-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-32612-ND
Microprocessors 296-32612-ND
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

Buy Now Datasheet
Microprocessors - AM1806EZWT3 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM1806EZWT3
Microprocessors AM1806EZWT3
IC MPU SITARA 375MHZ 361NFBGA

IC MPU SITARA 375MHZ 361NFBGA

Supplier's Site Datasheet
Embedded - Microprocessors - AM1806EZWT3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM1806EZWT3
Embedded - Microprocessors AM1806EZWT3
IC MPU SITARA 375MHZ 361NFBGA

IC MPU SITARA 375MHZ 361NFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM1806EZWT3
Microprocessors - MPU AM1806EZWT3
Microprocessors - MPU Sitara Processor

Microprocessors - MPU Sitara Processor

Buy Now Datasheet
Microprocessors - AM1806EZWT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM1806EZWT3
Microprocessors AM1806EZWT3
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM1806EZWT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM1806EZWT3
Integrated Circuits (ICs) - Embedded - Microprocessors AM1806EZWT3
IC MPU SITARA 375MHZ 361NFBGA

IC MPU SITARA 375MHZ 361NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM1806EZWT3 694-AM1806EZWT3 768434-AM1806EZWT3 296-32612-ND AM1806EZWT3 AM1806EZWT3 AM1806EZWT3 AM1806EZWT3 AM1806EZWT3
Product Name AM1806 Sitara Processor Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM1806EZWT3 Microprocessors Microprocessors Embedded - Microprocessors Microprocessors - MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.2 1.8V, 3.3V 1.8V; 3.3V
Package Type Other; NFBGA Other; 361-LFBGA Other; 361-LFBGA BGA; Other; 361-LFBGA
Clock Speed 375 to 456 MHz 30 MHz 375 MHz 375 MHz 375 MHz 375 MHz
UARTs 3
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Microprocessors - DP8340N - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 24-DIP (0.600\", 15.24mm)
View Details
DM388 DaVinci Digital Media Processor - DM388AAARD21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
DM388 DaVinci Digital Media Processor - DM388AAARD11FP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details