Dual Low-Noise High-Speed Audio Operational Amplifier 8-SOIC 0 to 70
General Purpose Amplifier 2 Circuit Differential 8-SOIC
General Purpose Amplifier 2 Circuit Differential 8-SOIC
General Purpose Amplifier 2 Circuit Differential 8-SOIC
2-Ch Op Amp, 10MHz, 15V, 8-SOIC, Low Noise Product overview: NE5532DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5532DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 025189-NE5532DR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 9 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 500μV
Family Name: NE5532
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±5 V to 15 V
Operating Supply Current: 8mA
Channel Output Current: 38mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): LM833D; LS204CD; NE5532AD8-T;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Operational Amplifiers - Op Amps Dual Low Noise Op
IC OPAMP GP 2 CIRCUIT 8SOIC
OP AMP, DUAL LOW NOISE, SMD, 5532; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:9V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
200nA Dual 10MHz SOIC-8 Operational Amplifier ROHS
General Purpose Amplifier 2 Circuit 8-SOIC
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NE5532DR | 296-13622-2-ND | 1977388 | 1977389P | 687-NE5532DR | 025189-NE5532DR | NE5532DR | NE5532DR | 33AH4549 | NE5532DR | NE5532DR | NE5532DR | NE5532DR |
| Product Name | NE5532 Dual Low-Noise High-Speed Audio Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | 10MHz 15V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532DR | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Dual Low Noise, Smd, 5532; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier/Comparator >> Operational Amplifier | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 30 volts | 30 volts | 15 volts | 5 to 15 volts | 10 volts | 5 to 15 volts | 30 volts | ||||||
| VOS | 4 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||||||
| Quiescent Current (IQ) | 4000 microamps | ||||||||||||
| CMRR | 70 dB |