Precision Fixed-Gain Differential Amplifier 8-SOIC
INA106 Precision Fixed-Gain Differential Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 807833-INA106U/2K5
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
-3db Bandwidth: 1MHz
Amplifier Type: Differential
Slew Rate: 3V/μs
Voltage - Input Offset: 50μV
Current - Supply: 1.5mA
Current - Output / Channel: 20mA
Voltage - Supply, Single/Dual (±): ±5V ~ 18V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: INA106
Diff Amp IC, 1MHz BW, 20dB Gain, 86dB CMRR, 1.5mA, 8-SOIC Product overview: INA106U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.5mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.5mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA106U/2K5 can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifier 1 Circuit 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifiers Prec Fixed-Gain Diff Amp
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA106U/2K5 | INA106U/2K5 | 807833-INA106U/2K5 | 687-INA106U/2K5 | 296-44259-2-ND | INA106U/2K5 | INA106U/2K5 | INA106U/2K5 | INA106U/2K5 | INA106U/2K5 |
| Product Name | INA106 Precision Fixed-Gain Differential Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA106U/2K5 | 1MHz 1.5mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Device Type | Differential Amplifiers | |||||||||
| Standards and Certifications | RoHS | |||||||||
| Package Type | PDIP,SOIC | SOIC; SOIC8 | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Standards | RoHS | RoHS | RoHS | |||||||
| Life Cycle Stage | Active | Active | Active |