Texas Instruments LM1875 20-W Audio Power Amplifier LM1875T/NOPB

Description
20-W Audio Power Amplifier 5-TO-220 0 to 70
Request a Quote Datasheet
Description
20-W Audio Power Amplifier 5-TO-220 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM1875 20-W Audio Power Amplifier - LM1875T/NOPB - Texas Instruments
Dallas, TX, United States
LM1875 20-W Audio Power Amplifier
LM1875T/NOPB
LM1875 20-W Audio Power Amplifier LM1875T/NOPB
20-W Audio Power Amplifier 5-TO-220 0 to 70

20-W Audio Power Amplifier 5-TO-220 0 to 70

Buy Now Datasheet
Singapore, Singapore
25W 70kHz TO-220 Audio Amplifier
742-LM1875T/NOPB
25W 70kHz TO-220 Audio Amplifier 742-LM1875T/NOPB
25W Audio Amp IC, 8R Load, 70kHz BW, TO-220 Product overview: LM1875T/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 70kHz, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 25W, 70kHz, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM1875T/NOPB can be used for catalog matching and distributor lookup.

25W Audio Amp IC, 8R Load, 70kHz BW, TO-220 Product overview: LM1875T/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 70kHz, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 25W, 70kHz, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM1875T/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifier ICs - 5358736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
5358736
Audio Amplifier ICs 5358736
Audio power amplifier,LM1875T 20W

Audio power amplifier,LM1875T 20W

Supplier's Site
Audio Amplifier ICs - 5358736P - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
5358736P
Audio Amplifier ICs 5358736P
Audio power amplifier,LM1875T 20W

Audio power amplifier,LM1875T 20W

Supplier's Site
Audio Amplifier ICs - 1025686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
1025686
Audio Amplifier ICs 1025686
Audio power amplifier,LM1875T 20W

Audio power amplifier,LM1875T 20W

Supplier's Site
Audio Amplifiers - LM1875T/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM1875T/NOPB-ND
Audio Amplifiers LM1875T/NOPB-ND
Amplifier IC 1-Channel (Mono) Class AB TO-220-5

Amplifier IC 1-Channel (Mono) Class AB TO-220-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - LM1875T/NOPB - 002546-LM1875T/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM1875T/NOPB
002546-LM1875T/NOPB
Linear - Linear - Amplifiers - Audio - LM1875T/NOPB 002546-LM1875T/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002546-LM1875T/NOPB Packaging: Tube/Rail Type: Class AB Features: Short-Circuit and Thermal Protection Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 25W x 1 @ 8 Ohm Family Name: LM1875 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-220-5 Dimension: TO-220-5 Formed Leads Supply Voltage - Operating: 16 V to 60 V, ±8 V to 30 V Alternative Parts (Cross-Reference): TDA2051H; TDA2051V; LM1875T; LM1875T/LB03; Introduction Date: February 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Consumer Electronics, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 002546-LM1875T/NOPB
Packaging: Tube/Rail
Type: Class AB
Features: Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 25W x 1 @ 8 Ohm
Family Name: LM1875
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-220-5
Dimension: TO-220-5 Formed Leads
Supply Voltage - Operating: 16 V to 60 V, ±8 V to 30 V
Alternative Parts (Cross-Reference): TDA2051H; TDA2051V; LM1875T; LM1875T/LB03;
Introduction Date: February 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Consumer Electronics, Signal Processing

Buy Now Datasheet
Linear - Amplifiers - Audio - LM1875T/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM1875T/NOPB
Linear - Amplifiers - Audio LM1875T/NOPB
IC AMP CLASS AB MONO 25W TO220-5

IC AMP CLASS AB MONO 25W TO220-5

Supplier's Site Datasheet
Audio Amplifiers - LM1875T/NOPB - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
LM1875T/NOPB
Audio Amplifiers LM1875T/NOPB
IC AMP CLASS AB MONO 25W TO220-5

IC AMP CLASS AB MONO 25W TO220-5

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM1875T/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM1875T/NOPB
IC AMP CLASS AB MONO 25W TO220-5

IC AMP CLASS AB MONO 25W TO220-5

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
LM1875T/NOPB
Audio Amplifiers LM1875T/NOPB
Audio Amplifiers 20-W AUDIO POWER AMP

Audio Amplifiers 20-W AUDIO POWER AMP

Buy Now Datasheet
Audio Amplifiers - LM1875T/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM1875T/NOPB
Audio Amplifiers LM1875T/NOPB
Amplifier IC 1-Channel (Mono) Class AB TO-220-5

Amplifier IC 1-Channel (Mono) Class AB TO-220-5

Buy Now
Ic, Op Amp, Single, 70Khz; Output Power Texas Instruments - 29AH1091 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Single, 70Khz; Output Power Texas Instruments
29AH1091
Ic, Op Amp, Single, 70Khz; Output Power Texas Instruments 29AH1091
IC, OP AMP, SINGLE, 70KHZ; Output Power:25W; Amplifier Class:B; No. of Channels:1 Channel; Supply Voltage Range:16V to 60V; Amplifier Case Style:TO-220; No. of Pins:5Pins; Load Impedance:8ohm; Operating Temperature Min:0°C; OperatingRoHS Compliant: Yes

IC, OP AMP, SINGLE, 70KHZ; Output Power:25W; Amplifier Class:B; No. of Channels:1 Channel; Supply Voltage Range:16V to 60V; Amplifier Case Style:TO-220; No. of Pins:5Pins; Load Impedance:8ohm; Operating Temperature Min:0°C; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Operational Amplifiers
Product Number LM1875T/NOPB 742-LM1875T/NOPB 5358736 5358736P LM1875T/NOPB-ND 002546-LM1875T/NOPB LM1875T/NOPB LM1875T/NOPB LM1875T/NOPB LM1875T/NOPB LM1875T/NOPB 29AH1091
Product Name LM1875 20-W Audio Power Amplifier 25W 70kHz TO-220 Audio Amplifier Audio Amplifier ICs Audio Amplifier ICs Audio Amplifiers Linear - Linear - Amplifiers - Audio - LM1875T/NOPB Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers Ic, Op Amp, Single, 70Khz; Output Power Texas Instruments
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 16 to 60 volts 28 volts 18 to 28 volts 16 to 60 volts 16 to 60 volts 30 to 16 volts 16 to 30 volts 16 to 60 volts
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Package Type TO-220 Rail/Tube TO-220; To-220 TO-220; TO-220 TO-220; TO-220-5 Formed Leads TO-220; TO-220-5 TO-220; Through Hole TO-220; TO-220-5 Formed Leads TO-220; TO-220-5 Formed Leads
Bandwidth 5.5 MHz
Unlock Full Specs
to access all available technical data