Single Supply, MicroPower Instrumentation Amplifier 8-SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
1-Ch Instrumentation Amp, 120kHz BW, 60uA Quiescent, 8-SOIC Product overview: INA122UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120kHz, 60uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 120kHz, 60uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA122UA/2K5 can be used for catalog matching and distributor lookup.
INSTRUMENTATION AMP, 120KHZ, 90DB, SOIC; No. of Amplifiers:2 Amplifier; Input Offset Voltage:500µV; Slew Rate:0.008V/µs; Bandwidth:120kHz; Supply Voltage Range:2.2V to 36V, -0.9/1.3V to ± 18V; Amplifier Case Style:SOIC; No. of RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 8SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
IC INST AMP 1 CIRCUIT 8SOIC
IC INST AMP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA122UA/2K5 | 296-38945-2-ND | 687-INA122UA/2K5 | 33AH3958 | INA122UA/2K5 | INA122UA/2K5 | INA122UA/2K5 | INA122UA/2K5 |
| Product Name | INA122 Single Supply, MicroPower Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | 120kHz 60uA SOIC Operational Amplifier IC | Instrumentation Amp, 120Khz, 90Db, Soic; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 5 to 10000 V/V | |||||||
| CMRR | 83 dB | |||||||
| Supply Voltage (VS) | 2.2 to 36 volts | 2.2 to 36 volts | -0.6923 to 36 volts | 2.2 volts | 2.2 volts | |||
| IBIAS | 0.0250 µA | 0.0100 µA | 0.0100 µA |