The NE5532 series is a dual low-noise operational amplifier featuring a 12MHz unity-gain bandwidth, 5V/µs slew rate, 100dB common-mode rejection ratio, and 100V/mV DC voltage gain, with an input noise voltage of 5nV/√Hz at 1kHz. It is available in 8-pin SOIC and PDIP packages, measuring 4.90mm × 3.91mm and 9.81mm × 6.35mm respectively, and operates over a temperature range of 0°C to 70°C with a supply voltage of 5V to 15V. Internal compensation enables unity-gain stability, and the device includes input protection and output short-circuit protection.
Dual Low-Noise High-Speed Audio Operational Amplifier 8-SOIC 0 to 70
Dual Op Amp, 10MHz GBW, Low Noise, 15V, 8-Pin SOIC Product overview: NE5532D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5532D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081964-NE5532D
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 9 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±5 V to 15 V
Operating Supply Current: 8mA
Channel Output Current: 38mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): NE5532DR2G; NE5532D,623; NE5532D; NE5532D,602;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Computers & Computer Peripherals, Consumer Electronics, Audio, Imaging, Video & Vision
General Purpose Amplifier 2 Circuit Differential 8-SOIC
NE5532 Dual Low-Noise High-Speed Audio Operational Amplifier
OP-AMP, 10MHZ, 9V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:9V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Low-Noise Hi-Speed Audio
OP-AMP, 10MHZ, 9V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:10MHZ; SLEW RATE:9V/¦S; SUPPLY VOLTAGE RANGE:¦ 5V TO ¦ 15V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0¦C; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Dual 200nA 10MHz SOIC-8 Operational Amplifier ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Radwell International | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | NE5532D | 687-NE5532D | 081964-NE5532D | 296-26237-5-ND | NE5532D | 33AH4548 | NE5532D | NE5532D | NE5532D | NE5532D | NE5532D | 16647288 | NE5532D |
| Product Name | NE5532 Dual Low-Noise High-Speed Audio Operational Amplifier | Dual 10MHz 15V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532D | Instrumentation, Op Amps, Buffer Amps | Op-Amp, 10Mhz, 9V/us, Soic-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear Amplifier IC | Operational Amplifier/Comparator >> Operational Amplifier | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 10 to 30 volts | 5 to 15 volts | 5 to 15 volts | 30 volts | 10 volts | ||||||||
| VOS | 4 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||||||
| Quiescent Current (IQ) | 4000 microamps | ||||||||||||
| CMRR | 70 dB |