Texas Instruments 10W Audio Amplifier LM4668LD/NOPB

Description
10W, 1 CHANNEL, AUDIO AMPLIFIER, DSO14 Product overview: LM4668LD/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4668LD/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10W, 1 CHANNEL, AUDIO AMPLIFIER, DSO14 Product overview: LM4668LD/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4668LD/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10W Audio Amplifier
742-LM4668LD/NOPB
10W Audio Amplifier 742-LM4668LD/NOPB
10W, 1 CHANNEL, AUDIO AMPLIFIER, DSO14 Product overview: LM4668LD/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4668LD/NOPB can be used for catalog matching and distributor lookup.

10W, 1 CHANNEL, AUDIO AMPLIFIER, DSO14 Product overview: LM4668LD/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4668LD/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - LM4668LD/NOPB - 299099-LM4668LD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4668LD/NOPB
299099-LM4668LD
Linear - Linear - Amplifiers - Audio - LM4668LD/NOPB 299099-LM4668LD
Manufacturer: Texas Instruments Win Source Part Number: 299099-LM4668LD Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 10W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-VSON (5x6) Dimension: 14-VDFN Exposed Pad Supply Voltage - Operating: 9 V to 14 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 299099-LM4668LD
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 10W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-VSON (5x6)
Dimension: 14-VDFN Exposed Pad
Supply Voltage - Operating: 9 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Audio Amplifiers - LM4668LD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4668LD/NOPB
Audio Amplifiers LM4668LD/NOPB
Amplifier IC 1-Channel (Mono) Class D 14-VSON (6x5)

Amplifier IC 1-Channel (Mono) Class D 14-VSON (6x5)

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4668LD/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4668LD/NOPB
IC AMP CLASS D MONO 10W 14VSON

IC AMP CLASS D MONO 10W 14VSON

Supplier's Site
Linear - Amplifiers - Audio - LM4668LD/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4668LD/NOPB
Linear - Amplifiers - Audio LM4668LD/NOPB
IC AMP CLASS D MONO 10W 14VSON

IC AMP CLASS D MONO 10W 14VSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 742-LM4668LD/NOPB 299099-LM4668LD LM4668LD/NOPB LM4668LD/NOPB LM4668LD/NOPB
Product Name 10W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4668LD/NOPB Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 12 volts 9 to 14 volts 9 to 14 volts 14 to 9 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel 14-VSON (5x6) 14-VDFN Exposed Pad 14-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data