The CP3BT26 is a reprogrammable connectivity processor designed for embedded Bluetooth applications, integrating a RISC core, on-chip SRAM and Flash memory, and multiple communication interfaces including Bluetooth Lower Link Controller, USB 1.1, CAN, and a quad UART. It features advanced power-saving modes for handheld and portable devices and supports an Advanced Audio Interface, 12-bit ADC, and DMA controller. The device is available in a 144-pin LQFP package.
Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP
IC CPU BLUETOOH CAN
IC CPU BLUETOOH CAN
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CP3BT26Y98AWH/NOPB | CP3BT26Y98AWH/NOPB | CP3BT26Y98AWH/NOPB |
| Product Name | CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Life Cycle Stage | Removed; Obsolete | ||
| RAM | 32 KB | ||
| Supply Voltage | 2.25 to 2.75 volts | ||
| Serial Interface | CAN; SPI; UART; USB; Bluetooth, ACCESS.bus, Audio, CAN, Microwire/SPI, UART, USB |