Texas Instruments MSP430FR69791 MSP430FR69791 16 MHz UPLP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, ADC12, LCD, AES MSP430FR69791IPNR

Description
MSP430FR69791 16 MHz UPLP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, ADC12, LCD, AES 80-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430FR69791 16 MHz UPLP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, ADC12, LCD, AES 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR69791 MSP430FR69791 16 MHz UPLP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, ADC12, LCD, AES - MSP430FR69791IPNR - Texas Instruments
Dallas, TX, United States
MSP430FR69791 MSP430FR69791 16 MHz UPLP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, ADC12, LCD, AES
MSP430FR69791IPNR
MSP430FR69791 MSP430FR69791 16 MHz UPLP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, ADC12, LCD, AES MSP430FR69791IPNR
MSP430FR69791 16 MHz UPLP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, ADC12, LCD, AES 80-LQFP -40 to 85

MSP430FR69791 16 MHz UPLP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, ADC12, LCD, AES 80-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430FR69791IPNR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430FR69791IPNR-ND
Microcontrollers MSP430FR69791IPNR-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR69791IPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR69791IPNR
Embedded - Microcontrollers MSP430FR69791IPNR
IC MCU 16BIT 128KB FRAM 80LQFP

IC MCU 16BIT 128KB FRAM 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR69791IPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR69791IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR69791IPNR
IC MCU 16BIT 128KB FRAM 80LQFP

IC MCU 16BIT 128KB FRAM 80LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR69791IPNR
16-bit Microcontrollers - MCU MSP430FR69791IPNR
16-bit Microcontrollers - MCU Ultra low power MCU

16-bit Microcontrollers - MCU Ultra low power MCU

Buy Now Datasheet
Microcontrollers - MSP430FR69791IPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR69791IPNR
Microcontrollers MSP430FR69791IPNR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR69791IPNR MSP430FR69791IPNR-ND MSP430FR69791IPNR MSP430FR69791IPNR MSP430FR69791IPNR MSP430FR69791IPNR
Product Name MSP430FR69791 MSP430FR69791 16 MHz UPLP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, ADC12, LCD, AES Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 12x12b
RAM 2 KB 2 KB 2 KB 2 KB
Supply Voltage 2 to 3.7 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC728M9-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers