MSP430FR6977 16 MHz ULP Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 83 IO, ADC12, LCD, AES 80-LQFP -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 80-LQFP (12x12)
IC MCU 16BIT 64KB FRAM 80LQFP
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 80-LQFP (12x12)
IC MCU 16BIT 64KB FRAM 80LQFP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR6977IPNR | MSP430FR6977IPNR-ND | MSP430FR6977IPNR | MSP430FR6977IPNR | MSP430FR6977IPNR |
| Product Name | MSP430FR6977 MSP430FR6977 16 MHz ULP Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 83 IO, ADC12, LCD, AES | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |
| Features | Watchdog Timer; DMA; LCD Driver | ||||
| Bits | 16 Bit | Other; A/D 12x12b | |||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | |
| Supply Voltage | 2 to 3.7 volts | 1.8 to 3.6 volts | 3.6 volts |