The MSP430FR5859IDA is a 16-bit ultra-low-power microcontroller with 64 KB FRAM, 2 KB SRAM, and 33 I/O pins, housed in a 38-pin TSSOP package measuring 12.5 mm by 6.2 mm. It operates from 1.8 V to 3.6 V and supports active mode current consumption of approximately 100 µA/MHz, standby current of 0.4 µA in LPM3 with VLO, and shutdown current of 0.02 µA in LPM4.5. The device includes a 12-bit ADC, 16-channel analog comparator, 3-channel DMA, hardware multiplier, RTC, and multiple programmable timers. All pins support capacitive touch sensing without external components, and it features eUSCI modules for UART, SPI, and I2C communication. The operating temperature range is -40°C to 85°C.
MSP430FR5859 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 38-TSSOP -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 38-TSSOP
IC MCU 16BIT 64KB FRAM 38TSSOP
16-bit Microcontrollers - MCU Ultra low power Micro Controller
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 38-TSSOP
IC MCU 16BIT 64KB FRAM 38TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR5859IDA | MSP430FR5859IDA-ND | MSP430FR5859IDA | MSP430FR5859IDA | MSP430FR5859IDA | MSP430FR5859IDA |
| Product Name | MSP430FR5859 MSP430FR5859 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer; DMA | |||||
| Bits | 16 Bit | Other; A/D 12x12b | ||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |