MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FRAM 28-TSSOP
IC MCU 16BIT 4KB FRAM 28TSSOP
IC MCU 16BIT 4KB FRAM 28TSSOP
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FRAM 28-TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR5730IPWR | MSP430FR5730IPWR-ND | MSP430FR5730IPWR | MSP430FR5730IPWR | MSP430FR5730IPWR |
| Product Name | MSP430FR5730 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |
| Features | Watchdog Timer; DMA | ||||
| Bits | 16 Bit | Other; A/D 10x10b | |||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | |
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts |