Texas Instruments MSP430FR5729 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5729IDAR

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430FR5729IDAR is a 16-bit ultra-low-power microcontroller in a 38-pin TSSOP package, measuring 12.5mm by 6.2mm. It features 16KB of FRAM nonvolatile memory with error correction and memory protection, operates from 2V to 3.6V, and supports temperatures from -40°C to 85°C. The device includes an 8MHz CPU, 10-bit ADC with 12 channels, a 16-channel analog comparator, multiple timers, USART/I2C/SPI communication interfaces, an RTC, hardware multiplier, and three-channel DMA. Power consumption is 81.4 µA/MHz in active mode and 0.32 µA in shutdown mode (LPM4.5). It supports in-system programming without external voltage and includes a built-in bootloader and memory protection unit.

Datasheet Summary
Powered by GS/AI

The MSP430FR5729IDAR is a 16-bit ultra-low-power microcontroller in a 38-pin TSSOP package, measuring 12.5mm by 6.2mm. It features 16KB of FRAM nonvolatile memory with error correction and memory protection, operates from 2V to 3.6V, and supports temperatures from -40°C to 85°C. The device includes an 8MHz CPU, 10-bit ADC with 12 channels, a 16-channel analog comparator, multiple timers, USART/I2C/SPI communication interfaces, an RTC, hardware multiplier, and three-channel DMA. Power consumption is 81.4 µA/MHz in active mode and 0.32 µA in shutdown mode (LPM4.5). It supports in-system programming without external voltage and includes a built-in bootloader and memory protection unit.

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5729 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5729IDAR - Texas Instruments
Dallas, TX, United States
MSP430FR5729 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5729IDAR
MSP430FR5729 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5729IDAR
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 38-TSSOP -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 38-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
8MHz 16KB 1KB TSSOP Embedded Microcontroller MCU
685-MSP430FR5729IDAR
8MHz 16KB 1KB TSSOP Embedded Microcontroller MCU 685-MSP430FR5729IDAR
16b 8MHz MCU, 16KB FRAM, 1KB SRAM, 14 ADC, 30 I/O, TSSOP Product overview: MSP430FR5729IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 16KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 16KB, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5729IDAR can be used for catalog matching and distributor lookup.

16b 8MHz MCU, 16KB FRAM, 1KB SRAM, 14 ADC, 30 I/O, TSSOP Product overview: MSP430FR5729IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 16KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 16KB, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5729IDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5729IDAR - 1227535-MSP430FR5729IDAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5729IDAR
1227535-MSP430FR5729IDAR
Embedded - Embedded - Microcontrollers - MSP430FR5729IDAR 1227535-MSP430FR5729IDAR
Manufacturer: Texas Instruments Win Source Part Number: 1227535-MSP430FR5729 IDAR Series: MSP430 FRAM Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 8MHz Package: 38-TSSOP (0.240", 6.10mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 16KB (16K x 8) Program Memory Type: FRAM RAM Size: 1K x 8 Data Converters: A/D 14x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: MSP430FR5729 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): MSP430FR5729IDA; Introduction Date: March 31, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227535-MSP430FR5729IDAR
Series: MSP430 FRAM
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 8MHz
Package: 38-TSSOP (0.240", 6.10mm Width)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: MSP430FR5729
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TSSOP
Alternative Parts (Cross-Reference): MSP430FR5729IDA;
Introduction Date: March 31, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-29233-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29233-2-ND
Microcontrollers 296-29233-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 38-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 38-TSSOP

Buy Now Datasheet
Microcontrollers - MSP430FR5729IDAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5729IDAR
Microcontrollers MSP430FR5729IDAR
IC MCU 16BIT 16KB FRAM 38TSSOP

IC MCU 16BIT 16KB FRAM 38TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430FR5729IDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5729IDAR
Microcontrollers MSP430FR5729IDAR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 38-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 38-TSSOP

Buy Now
IC MCU 16BIT 16KB FRAM 38TSSOP - 815-MSP430FR5729IDAR - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 16KB FRAM 38TSSOP
815-MSP430FR5729IDAR
IC MCU 16BIT 16KB FRAM 38TSSOP 815-MSP430FR5729IDAR
IC MCU 16BIT 16KB FRAM 38TSSOP

IC MCU 16BIT 16KB FRAM 38TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430FR5729IDAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5729IDAR
Embedded - Microcontrollers MSP430FR5729IDAR
IC MCU 16BIT 16KB FRAM 38TSSOP

IC MCU 16BIT 16KB FRAM 38TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5729IDAR
16-bit Microcontrollers - MCU MSP430FR5729IDAR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5729IDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5729IDAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5729IDAR
IC MCU 16BIT 16KB FRAM 38TSSOP

IC MCU 16BIT 16KB FRAM 38TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5729IDAR 685-MSP430FR5729IDAR 1227535-MSP430FR5729IDAR 296-29233-2-ND MSP430FR5729IDAR MSP430FR5729IDAR 815-MSP430FR5729IDAR MSP430FR5729IDAR MSP430FR5729IDAR MSP430FR5729IDAR
Product Name MSP430FR5729 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 8MHz 16KB 1KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FR5729IDAR Microcontrollers Microcontrollers Microcontrollers IC MCU 16BIT 16KB FRAM 38TSSOP Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 14x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products