Texas Instruments MSP430FR5728 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5728IRGER

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5728 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5728IRGER - Texas Instruments
Dallas, TX, United States
MSP430FR5728 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5728IRGER
MSP430FR5728 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5728IRGER
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 16KB 1KB Embedded Microcontroller MCU
685-MSP430FR5728IRGER
16-bit 8MHz 16KB 1KB Embedded Microcontroller MCU 685-MSP430FR5728IRGER
16-bit MCU, 8MHz, 16KB FRAM, 1KB SRAM, 10-bit ADC, VQFN Product overview: MSP430FR5728IRGER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5728IRGE R can be used for catalog matching and distributor lookup.

16-bit MCU, 8MHz, 16KB FRAM, 1KB SRAM, 10-bit ADC, VQFN Product overview: MSP430FR5728IRGER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5728IRGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5728IRGER - 1227534-MSP430FR5728IRGER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5728IRGER
1227534-MSP430FR5728IRGER
Embedded - Embedded - Microcontrollers - MSP430FR5728IRGER 1227534-MSP430FR5728IRGER
Manufacturer: Texas Instruments Win Source Part Number: 1227534-MSP430FR5728 IRGER Series: MSP430 FRAM Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 8MHz Package: 24-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 16KB (16K x 8) Program Memory Type: FRAM RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: MSP430FR5728 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): MSP430FR5728IRGET; Introduction Date: April 15, 2011 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227534-MSP430FR5728IRGER
Series: MSP430 FRAM
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 8MHz
Package: 24-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: MSP430FR5728
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): MSP430FR5728IRGET;
Introduction Date: April 15, 2011
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-29230-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29230-1-ND
Microcontrollers 296-29230-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-29230-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29230-2-ND
Microcontrollers 296-29230-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-29230-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29230-6-ND
Microcontrollers 296-29230-6-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
16-bit Microcontrollers - MCU - MSP430FR5728IRGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5728IRGER
16-bit Microcontrollers - MCU MSP430FR5728IRGER
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Mcu, 16Bit, Fram, Msp430, 24Mhz, Vqfn-24; Product Range Texas Instruments - 26AJ7625 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Fram, Msp430, 24Mhz, Vqfn-24; Product Range Texas Instruments
26AJ7625
Mcu, 16Bit, Fram, Msp430, 24Mhz, Vqfn-24; Product Range Texas Instruments 26AJ7625
MCU, 16BIT, FRAM, MSP430, 24MHZ, VQFN-24; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:24Pins; MCURoHS Compliant: Yes

MCU, 16BIT, FRAM, MSP430, 24MHZ, VQFN-24; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:24Pins; MCURoHS Compliant: Yes

Supplier's Site
Microcontrollers - MSP430FR5728IRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5728IRGER
Microcontrollers MSP430FR5728IRGER
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

Buy Now
Microcontrollers - MSP430FR5728IRGER - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5728IRGER
Microcontrollers MSP430FR5728IRGER
IC MCU 16BIT 16KB FRAM 24VQFN

IC MCU 16BIT 16KB FRAM 24VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430FR5728IRGER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5728IRGER
Embedded - Microcontrollers MSP430FR5728IRGER
IC MCU 16BIT 16KB FRAM 24VQFN

IC MCU 16BIT 16KB FRAM 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5728IRGER 685-MSP430FR5728IRGER 1227534-MSP430FR5728IRGER 296-29230-1-ND MSP430FR5728IRGER 26AJ7625 MSP430FR5728IRGER MSP430FR5728IRGER MSP430FR5728IRGER
Product Name MSP430FR5728 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 16-bit 8MHz 16KB 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FR5728IRGER Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, Fram, Msp430, 24Mhz, Vqfn-24; Product Range Texas Instruments Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 8 MHz 8 MHz 8 MHz 24 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products