The MSP430FR5722IPW is a mixed-signal microcontroller from Texas Instruments, featuring a 16-bit RISC architecture with a maximum clock speed of 8 MHz. It operates within a wide supply voltage range of 2V to 3.6V and is rated for temperatures from -40°C to 85°C. This microcontroller is designed for ultra-low power consumption, with typical active mode current of 81.4 µA/MHz and standby current as low as 6.3 µA. It incorporates up to 16KB of nonvolatile FRAM, which allows for fast write speeds and high endurance, making it suitable for applications requiring frequent data updates. The device includes a variety of integrated peripherals, such as a 10-bit ADC with 12 channels, multiple timers, a real-time clock, and enhanced serial communication interfaces (I²C, SPI, UART). It also features a built-in memory protection unit and error correction coding for enhanced reliability. The MSP430FR5722IPW is suitable for applications in home automation, security, sensor management, and data acquisition, making it a versatile choice for engineers looking for a low-power microcontroller with robust features.
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 28-TSSOP
IC MCU 16BIT 8KB FRAM 28TSSOP
IC MCU 16BIT 8KB FRAM 28TSSOP
16-bit Microcontrollers - MCU Mixed Signal MCU
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 28-TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR5722IPW | 296-35074-5-ND | MSP430FR5722IPW | MSP430FR5722IPW | MSP430FR5722IPW | MSP430FR5722IPW |
| Product Name | MSP430FR5722 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Features | Watchdog Timer; DMA | |||||
| Bits | 16 Bit | |||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts |