Texas Instruments MSP430FR5721 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5721IDAR

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5721 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5721IDAR - Texas Instruments
Dallas, TX, United States
MSP430FR5721 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5721IDAR
MSP430FR5721 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5721IDAR
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 38-TSSOP -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 38-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 24MHz 4KB Embedded Microcontroller MCU
685-MSP430FR5721IDAR
Industrial 16-bit 24MHz 4KB Embedded Microcontroller MCU 685-MSP430FR5721IDAR
16-Bit MCU, 24MHz, 4KB FRAM, 1KB SRAM, 38-TSSOP, Industrial Product overview: MSP430FR5721IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 24MHz, 4KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 24MHz, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5721IDAR can be used for catalog matching and distributor lookup.

16-Bit MCU, 24MHz, 4KB FRAM, 1KB SRAM, 38-TSSOP, Industrial Product overview: MSP430FR5721IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 24MHz, 4KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 24MHz, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5721IDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1352449-MSP430FR5721IDAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1352449-MSP430FR5721IDAR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1352449-MSP430FR5721IDAR
Win Source Part Number: 1352449-MSP430FR5721 IDAR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: MSP430™ FRAM Product Status: Active Package / Case: 38-TSSOP (0.240", 6.10mm Width) Supplier Device Package: 38-TSSOP Base Product Number: MSP430FR5721 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 8MHz Number of I/O: 30 Core Processor: MSP430 CPUXV2 Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 4KB (4K x 8) Program Memory Type: FRAM RAM Size: 1K x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V Data Converters: A/D 14x10b Oscillator Type: Internal

Win Source Part Number: 1352449-MSP430FR5721IDAR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: MSP430™ FRAM
Product Status: Active
Package / Case: 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package: 38-TSSOP
Base Product Number: MSP430FR5721
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 8MHz
Number of I/O: 30
Core Processor: MSP430 CPUXV2
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Data Converters: A/D 14x10b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - 296-MSP430FR5721IDARTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 38-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 38-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR5721IDAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5721IDAR
Embedded - Microcontrollers MSP430FR5721IDAR
IC MCU 16BIT 4KB FRAM 38TSSOP

IC MCU 16BIT 4KB FRAM 38TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5721IDAR
16-bit Microcontrollers - MCU MSP430FR5721IDAR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430FR5721IDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5721IDAR
Microcontrollers MSP430FR5721IDAR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 38-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 38-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5721IDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5721IDAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5721IDAR
IC MCU 16BIT 4KB FRAM 38TSSOP

IC MCU 16BIT 4KB FRAM 38TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5721IDAR 685-MSP430FR5721IDAR 1352449-MSP430FR5721IDAR 296-MSP430FR5721IDARTR-ND MSP430FR5721IDAR MSP430FR5721IDAR MSP430FR5721IDAR MSP430FR5721IDAR
Product Name MSP430FR5721 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller Industrial 16-bit 24MHz 4KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 8 MHz 24 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 14x10b
RAM 1 KB 4 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to ? volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products