Texas Instruments MSP430FR2033 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic MSP430FR2033IPM

Description
16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic 64-LQFP -40 to 85
Request a Quote Datasheet
Description
16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR2033 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic - MSP430FR2033IPM - Texas Instruments
Dallas, TX, United States
MSP430FR2033 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic
MSP430FR2033IPM
MSP430FR2033 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic MSP430FR2033IPM
16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic 64-LQFP -40 to 85

16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic 64-LQFP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1261939-MSP430FR2033IPM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1261939-MSP430FR2033IPM
Integrated Circuits (ICs) - Embedded - Microcontrollers 1261939-MSP430FR2033IPM
Win Source Part Number: 1261939-MSP430FR2033 IPM Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430™ FRAM Core Processor: MSP430 CPU16 Speed: 16MHz Package: Tube Standard Package: 160 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 60 Program Memory Size: 15.5KB (15.5K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: 430FR2033

Win Source Part Number: 1261939-MSP430FR2033IPM
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430™ FRAM
Core Processor: MSP430 CPU16
Speed: 16MHz
Package: Tube
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 60
Program Memory Size: 15.5KB (15.5K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: 430FR2033

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 16MHz 16KB Embedded Microcontroller MCU
685-MSP430FR2033IPM
Industrial 16-bit 16MHz 16KB Embedded Microcontroller MCU 685-MSP430FR2033IPM
16MHz 16-Bit MCU, 16KB FRAM, 2KB SRAM, 64-LQFP, Industrial Product overview: MSP430FR2033IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2033IPM can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 16KB FRAM, 2KB SRAM, 64-LQFP, Industrial Product overview: MSP430FR2033IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2033IPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430FR2033IPM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430FR2033IPM-ND
Microcontrollers MSP430FR2033IPM-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 64-LQFP (10x10)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MSP430FR2033IPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2033IPM
Microcontrollers MSP430FR2033IPM
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 64-LQFP (10x10)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 64-LQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR2033IPM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR2033IPM
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR2033IPM
IC MCU 16BIT 15.5KB FRAM 64LQFP

IC MCU 16BIT 15.5KB FRAM 64LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430FR2033IPM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2033IPM
Embedded - Microcontrollers MSP430FR2033IPM
IC MCU 16BIT 15.5KB FRAM 64LQFP

IC MCU 16BIT 15.5KB FRAM 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2033IPM
16-bit Microcontrollers - MCU MSP430FR2033IPM
16-bit Microcontrollers - MCU 16KB FRAM, 2KB SRAM 16Mhz Ultra-Lw-Power

16-bit Microcontrollers - MCU 16KB FRAM, 2KB SRAM 16Mhz Ultra-Lw-Power

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR2033IPM 1261939-MSP430FR2033IPM 685-MSP430FR2033IPM MSP430FR2033IPM-ND MSP430FR2033IPM MSP430FR2033IPM MSP430FR2033IPM MSP430FR2033IPM
Product Name MSP430FR2033 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic Integrated Circuits (ICs) - Embedded - Microcontrollers Industrial 16-bit 16MHz 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 10x10b
RAM 2 KB 15.5 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers