16-Bit Ultra-Low-Power MCU, 48KB Flash, 2KB RAM, 16bit Sigma-Delta ADC, 12bit DAC, OpAmp, 128Seg LCD 80-LQFP -40 to 85
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 80-LQFP (12x12)
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 48KB Fl 2KB RAM
IC MCU 16BIT 48KB FLASH 80LQFP
IC MCU 16BIT 48KB FLASH 80LQFP
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 80-LQFP (12x12)
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FG478IPN | MSP430FG478IPN-ND | MSP430FG478IPN | MSP430FG478IPN | MSP430FG478IPN | MSP430FG478IPN |
| Product Name | MSP430FG478 16-Bit Ultra-Low-Power MCU, 48KB Flash, 2KB RAM, 16bit Sigma-Delta ADC, 12bit DAC, OpAmp, 128Seg LCD | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Features | Watchdog Timer; LCD Driver | |||||
| Bits | 16 Bit | 16 Bit; Other; A/D 5x16b; D/A 2x12b | ||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB |