Texas Instruments MSP430FG4618 16-Bit Ultra-Low-Power MCU, 116KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD MSP430FG4618IZQWT

Description
16-Bit Ultra-Low-Power MCU, 116KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 113-BGA MICROSTAR JUNIOR
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power MCU, 116KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 113-BGA MICROSTAR JUNIOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FG4618 16-Bit Ultra-Low-Power MCU, 116KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD - MSP430FG4618IZQWT - Texas Instruments
Dallas, TX, United States
MSP430FG4618 16-Bit Ultra-Low-Power MCU, 116KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD
MSP430FG4618IZQWT
MSP430FG4618 16-Bit Ultra-Low-Power MCU, 116KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD MSP430FG4618IZQWT
16-Bit Ultra-Low-Power MCU, 116KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 113-BGA MICROSTAR JUNIOR

16-Bit Ultra-Low-Power MCU, 116KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 113-BGA MICROSTAR JUNIOR

Buy Now Datasheet
16-bit 8MHz 116KB 8KB Embedded Microcontroller MCU - 685-MSP430FG4618IZQWT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 116KB 8KB Embedded Microcontroller MCU
685-MSP430FG4618IZQWT
16-bit 8MHz 116KB 8KB Embedded Microcontroller MCU 685-MSP430FG4618IZQWT
16-Bit 8MHz MCU, 116KB Flash, 8KB RAM, 12-Bit ADC, VFBGA Product overview: MSP430FG4618IZQWT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 116KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 116KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG4618IZQW T can be used for catalog matching and distributor lookup.

16-Bit 8MHz MCU, 116KB Flash, 8KB RAM, 12-Bit ADC, VFBGA Product overview: MSP430FG4618IZQWT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 116KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 116KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG4618IZQWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430FG4618IZQWT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430FG4618IZQWT-ND
Microcontrollers MSP430FG4618IZQWT-ND
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 116KB (116K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 116KB (116K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FG4618IZQWT - 1227521-MSP430FG4618IZQWT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FG4618IZQWT
1227521-MSP430FG4618IZQWT
Embedded - Embedded - Microcontrollers - MSP430FG4618IZQWT 1227521-MSP430FG4618IZQWT
Manufacturer: Texas Instruments Win Source Part Number: 1227521-MSP430FG4618 IZQWT Series: MSP430x4xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUX Speed: 8MHz Package: 113-VFBGA Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 116KB (116K x 8 + 256B) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430FG4618 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 113-BGA Microstar Junior (7x7) Alternative Parts (Cross-Reference): MAXQ610A-0000+; MAXQ618J-0000+; MAXQ610J-2544+T; Introduction Date: August 08, 2007 ECCN: EAR99 Country of Origin: Taiwan Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227521-MSP430FG4618IZQWT
Series: MSP430x4xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUX
Speed: 8MHz
Package: 113-VFBGA
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 116KB (116K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 12x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430FG4618
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 113-BGA Microstar Junior (7x7)
Alternative Parts (Cross-Reference): MAXQ610A-0000+; MAXQ618J-0000+; MAXQ610J-2544+T;
Introduction Date: August 08, 2007
ECCN: EAR99
Country of Origin: Taiwan
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - MSP430FG4618IZQWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FG4618IZQWT
Microcontrollers MSP430FG4618IZQWT
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 116KB (116K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 116KB (116K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)

Buy Now
IC MCU 16BIT 116KB FLASH 113BGA - 815-MSP430FG4618IZQWT - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 116KB FLASH 113BGA
815-MSP430FG4618IZQWT
IC MCU 16BIT 116KB FLASH 113BGA 815-MSP430FG4618IZQWT
IC MCU 16BIT 116KB FLASH 113BGA

IC MCU 16BIT 116KB FLASH 113BGA

Supplier's Site
Embedded - Microcontrollers - MSP430FG4618IZQWT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FG4618IZQWT
Embedded - Microcontrollers MSP430FG4618IZQWT
IC MCU 16BIT 116KB FLASH 113BGA

IC MCU 16BIT 116KB FLASH 113BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FG4618IZQWT
16-bit Microcontrollers - MCU MSP430FG4618IZQWT
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Microcontrollers - MSP430FG4618IZQWT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FG4618IZQWT
Microcontrollers MSP430FG4618IZQWT
IC MCU 16BIT 116KB FLASH 113BGA

IC MCU 16BIT 116KB FLASH 113BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FG4618IZQWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FG4618IZQWT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FG4618IZQWT
IC MCU 16BIT 116KB FLASH 113BGA

IC MCU 16BIT 116KB FLASH 113BGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FG4618IZQWT 685-MSP430FG4618IZQWT MSP430FG4618IZQWT-ND 1227521-MSP430FG4618IZQWT MSP430FG4618IZQWT 815-MSP430FG4618IZQWT MSP430FG4618IZQWT MSP430FG4618IZQWT MSP430FG4618IZQWT MSP430FG4618IZQWT
Product Name MSP430FG4618 16-Bit Ultra-Low-Power MCU, 116KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 16-bit 8MHz 116KB 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430FG4618IZQWT Microcontrollers IC MCU 16BIT 116KB FLASH 113BGA Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 12x12b; D/A 2x12b
RAM 8 KB 8 KB 8 KB 116 KB 8 KB 8 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 5962-9865401QCA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details