Texas Instruments MSP430FE423 16-bit Ultra-Low-Power Microcontroller for Energy Meters, 8KB Flash, 256B RAM MSP430FE423IPM

Description
16-bit Ultra-Low-Power Microcontroller for Energy Meters, 8KB Flash, 256B RAM 64-LQFP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller for Energy Meters, 8KB Flash, 256B RAM 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FE423 16-bit Ultra-Low-Power Microcontroller for Energy Meters, 8KB Flash, 256B RAM - MSP430FE423IPM - Texas Instruments
Dallas, TX, United States
MSP430FE423 16-bit Ultra-Low-Power Microcontroller for Energy Meters, 8KB Flash, 256B RAM
MSP430FE423IPM
MSP430FE423 16-bit Ultra-Low-Power Microcontroller for Energy Meters, 8KB Flash, 256B RAM MSP430FE423IPM
16-bit Ultra-Low-Power Microcontroller for Energy Meters, 8KB Flash, 256B RAM 64-LQFP -40 to 85

16-bit Ultra-Low-Power Microcontroller for Energy Meters, 8KB Flash, 256B RAM 64-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-16991-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-16991-ND
Microcontrollers 296-16991-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
 - MSP430FE423IPM - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8.4MHz, CMOS, PQFP64

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8.4MHz, CMOS, PQFP64

Supplier's Site Datasheet
Singapore, Singapore
16-bit 8MHz 8KB Embedded Microcontroller MCU
685-MSP430FE423IPM
16-bit 8MHz 8KB Embedded Microcontroller MCU 685-MSP430FE423IPM
8MHz 16-bit MCU, 3x 16-bit ADC, 8KB Flash, 256B RAM, LQFP Product overview: MSP430FE423IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FE423IPM can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 3x 16-bit ADC, 8KB Flash, 256B RAM, LQFP Product overview: MSP430FE423IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FE423IPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FE423IPM - 141708-MSP430FE423IPM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FE423IPM
141708-MSP430FE423IPM
Embedded - Embedded - Microcontrollers - MSP430FE423IPM 141708-MSP430FE423IPM
Manufacturer: Texas Instruments Win Source Part Number: 141708-MSP430FE423IP M Packaging: Tray Core Processor: MSP430 Number of I/O: 14 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 3x16b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 8.4MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141708-MSP430FE423IPM
Packaging: Tray
Core Processor: MSP430
Number of I/O: 14
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 3x16b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 8.4MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FE423IPM
16-bit Microcontrollers - MCU MSP430FE423IPM
16-bit Microcontrollers - MCU 8KB Flash 256B RAM for Energy Meters

16-bit Microcontrollers - MCU 8KB Flash 256B RAM for Energy Meters

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FE423IPM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FE423IPM
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FE423IPM
IC MCU 16BIT 8KB FLASH 64LQFP

IC MCU 16BIT 8KB FLASH 64LQFP

Supplier's Site
Microcontrollers - MSP430FE423IPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FE423IPM
Microcontrollers MSP430FE423IPM
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FE423IPM 296-16991-ND MSP430FE423IPM 685-MSP430FE423IPM 141708-MSP430FE423IPM MSP430FE423IPM MSP430FE423IPM MSP430FE423IPM
Product Name MSP430FE423 16-bit Ultra-Low-Power Microcontroller for Energy Meters, 8KB Flash, 256B RAM Microcontrollers 16-bit 8MHz 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FE423IPM 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8.4 MHz 8.4 MHz 8.4 MHz 8.4 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 8 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products