Texas Instruments MSP430F67771 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller MSP430F67771IPZ

Description
MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 100-LQFP
Request a Quote
Description
MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 100-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F67771IPZ is a polyphase metering SoC in a 100-pin LQFP package measuring 14mm × 14mm, designed for three-phase electronic watt-hour meters. It features seven independent 24-bit sigma-delta ADCs, 256KB of flash memory, 16KB of RAM, a 25-MHz 32-bit multiplier CPU, and an LCD driver supporting up to 320 segments. The device meets ANSI C12.20 and IEC 62053 accuracy standards, supports multiple sensor types including current transformers and shunts, and operates over a 40Hz to 70Hz line frequency range with single calibration. It offers ultra-low power consumption with LPM3 standby mode at 2.1µA at 3V and an industrial temperature range of -40°C to 85°C. Integrated security modules, password-protected RTC with temperature compensation, and multiple communication interfaces support anti-tamper and smart meter applications.

Datasheet Summary
Powered by GS/AI

The MSP430F67771IPZ is a polyphase metering SoC in a 100-pin LQFP package measuring 14mm × 14mm, designed for three-phase electronic watt-hour meters. It features seven independent 24-bit sigma-delta ADCs, 256KB of flash memory, 16KB of RAM, a 25-MHz 32-bit multiplier CPU, and an LCD driver supporting up to 320 segments. The device meets ANSI C12.20 and IEC 62053 accuracy standards, supports multiple sensor types including current transformers and shunts, and operates over a 40Hz to 70Hz line frequency range with single calibration. It offers ultra-low power consumption with LPM3 standby mode at 2.1µA at 3V and an industrial temperature range of -40°C to 85°C. Integrated security modules, password-protected RTC with temperature compensation, and multiple communication interfaces support anti-tamper and smart meter applications.

Suppliers

Company
Product
Description
Supplier Links
MSP430F67771 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller - MSP430F67771IPZ - Texas Instruments
Dallas, TX, United States
MSP430F67771 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller
MSP430F67771IPZ
MSP430F67771 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller MSP430F67771IPZ
MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 100-LQFP

MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Microcontrollers - MSP430F67771IPZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F67771IPZ-ND
Microcontrollers MSP430F67771IPZ-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F67771IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F67771IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F67771IPZ
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site
IC MCU 16BIT 256KB FLASH 100LQFP - 815-MSP430F67771IPZ - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 256KB FLASH 100LQFP
815-MSP430F67771IPZ
IC MCU 16BIT 256KB FLASH 100LQFP 815-MSP430F67771IPZ
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F67771IPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F67771IPZ
Embedded - Microcontrollers MSP430F67771IPZ
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F67771IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F67771IPZ
Microcontrollers MSP430F67771IPZ
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F67771IPZ
16-bit Microcontrollers - MCU MSP430F67771IPZ
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F67771IPZ MSP430F67771IPZ-ND MSP430F67771IPZ 815-MSP430F67771IPZ MSP430F67771IPZ MSP430F67771IPZ MSP430F67771IPZ
Product Name MSP430F67771 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 16BIT 256KB FLASH 100LQFP Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 32 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8780CJ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 4.5 to 6 volts
View Details
5 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers