The MSP430F67681AIPEU is a polyphase metering SoC designed for three-phase electronic watt-hour metering and utility metering applications. It features a 25 MHz CPU with a 32-bit multiplier, 512 KB of flash memory, 16 KB of RAM, and seven independent 24-bit sigma-delta ADCs with differential inputs. The device supports up to three phases plus neutral with 4-quadrant power measurement, meets ANSI C12.20 and IEC 62053 standards, and includes an LCD driver for up to 320 segments. It is packaged in a 128-pin LQFP (PEU) with a body size of 20 mm × 14 mm and operates over a temperature range of -40 °C to 85 °C. The part supports multiple communication interfaces including UART, SPI, and I2C, and offers ultra-low-power modes including LPM3 at 2.1 µA and LPM3.5 at 0.34 µA at 3 V.
MSP430F67681A Mixed Signal Microcontroller 128-LQFP -40 to 85
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)
16-bit Microcontrollers - MCU 512KB Flsh 16KB SRAM Mixed Signal MCU
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)
IC MCU 16BIT 512KB FLASH 128LQFP
IC MCU 16BIT 512KB FLASH 128LQFP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F67681AIPEU | MSP430F67681AIPEU-ND | MSP430F67681AIPEU | MSP430F67681AIPEU | MSP430F67681AIPEU | MSP430F67681AIPEU |
| Product Name | MSP430F67681A MSP430F67681A Mixed Signal Microcontroller | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | |||||
| Bits | 16 Bit | Other; A/D 8x10b | ||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |