Texas Instruments MSP430F67651A MSP430F67651A Mixed Signal Microcontroller MSP430F67651AIPZR

Description
MSP430F67651A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote
Description
MSP430F67651A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F67651AIPZR is a polyphase metering SoC from the MSP430F676x1A series, designed for three-phase electronic watt-hour metering and utility metering applications. It is packaged in a 100-pin LQFP (PZ) with a body size of 14mm × 14mm. The device supports up to seven independent 24-bit sigma-delta ADCs, delivers accuracy better than 0.1% over a 2000:1 dynamic range for phase current, and meets ANSI C12.20 and IEC 62053 standards. It features an integrated LCD driver for up to 320 segments, a 25-MHz CPU with 32-bit multiplier, up to 32KB of RAM, and operates over a supply voltage range of 1.8V to 3.6V. Low-power modes include LPM3 standby at 2.1 µA at 3V and LPM3.5 RTC mode at 0.34 µA at 3V. The operating temperature range is -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430F67651AIPZR is a polyphase metering SoC from the MSP430F676x1A series, designed for three-phase electronic watt-hour metering and utility metering applications. It is packaged in a 100-pin LQFP (PZ) with a body size of 14mm × 14mm. The device supports up to seven independent 24-bit sigma-delta ADCs, delivers accuracy better than 0.1% over a 2000:1 dynamic range for phase current, and meets ANSI C12.20 and IEC 62053 standards. It features an integrated LCD driver for up to 320 segments, a 25-MHz CPU with 32-bit multiplier, up to 32KB of RAM, and operates over a supply voltage range of 1.8V to 3.6V. Low-power modes include LPM3 standby at 2.1 µA at 3V and LPM3.5 RTC mode at 0.34 µA at 3V. The operating temperature range is -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F67651A MSP430F67651A Mixed Signal Microcontroller - MSP430F67651AIPZR - Texas Instruments
Dallas, TX, United States
MSP430F67651A MSP430F67651A Mixed Signal Microcontroller
MSP430F67651AIPZR
MSP430F67651A MSP430F67651A Mixed Signal Microcontroller MSP430F67651AIPZR
MSP430F67651A Mixed Signal Microcontroller 100-LQFP -40 to 85

MSP430F67651A Mixed Signal Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 128KB 16KB Embedded Microcontroller MCU
685-MSP430F67651AIPZR
Industrial 16-bit 128KB 16KB Embedded Microcontroller MCU 685-MSP430F67651AIPZR
16-Bit MCU, 128KB Flash, 16KB RAM, 62 I/O, 100-LQFP, Industrial Product overview: MSP430F67651AIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67651AIPZ R can be used for catalog matching and distributor lookup.

16-Bit MCU, 128KB Flash, 16KB RAM, 62 I/O, 100-LQFP, Industrial Product overview: MSP430F67651AIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67651AIPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F67651AIPZR - 789684-MSP430F67651AIPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F67651AIPZR
789684-MSP430F67651AIPZR
Embedded - Embedded - Microcontrollers - MSP430F67651AIPZR 789684-MSP430F67651AIPZR
Manufacturer: Texas Instruments Win Source Part Number: 789684-MSP430F67651A IPZR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter Number of I/O: 62 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F67651 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 789684-MSP430F67651AIPZR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter
Number of I/O: 62
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F67651
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Microcontrollers - 296-MSP430F67651AIPZRTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F67651AIPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F67651AIPZR
Embedded - Microcontrollers MSP430F67651AIPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F67651AIPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F67651AIPZR
Microcontrollers MSP430F67651AIPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F67651AIPZR
16-bit Microcontrollers - MCU MSP430F67651AIPZR
16-bit Microcontrollers - MCU Ultra low power Micro Controller

16-bit Microcontrollers - MCU Ultra low power Micro Controller

Buy Now Datasheet
Microcontrollers - MSP430F67651AIPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F67651AIPZR
Microcontrollers MSP430F67651AIPZR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F67651AIPZR 685-MSP430F67651AIPZR 789684-MSP430F67651AIPZR 296-MSP430F67651AIPZRTR-ND MSP430F67651AIPZR MSP430F67651AIPZR MSP430F67651AIPZR MSP430F67651AIPZR
Product Name MSP430F67651A MSP430F67651A Mixed Signal Microcontroller Industrial 16-bit 128KB 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F67651AIPZR Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 25 MHz 0.0328 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 16 KB 128 KB 16 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Application Specific Microcontrollers - CP3BT23Y98AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers