Texas Instruments MSP430F67621 MSP430F676x1 - Low cost 3-phase metering SOC MSP430F67621IPZ

Description
MSP430F676x1 - Low cost 3-phase metering SOC 100-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430F676x1 - Low cost 3-phase metering SOC 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F67621 MSP430F676x1 - Low cost 3-phase metering SOC - MSP430F67621IPZ - Texas Instruments
Dallas, TX, United States
MSP430F67621 MSP430F676x1 - Low cost 3-phase metering SOC
MSP430F67621IPZ
MSP430F67621 MSP430F676x1 - Low cost 3-phase metering SOC MSP430F67621IPZ
MSP430F676x1 - Low cost 3-phase metering SOC 100-LQFP -40 to 85

MSP430F676x1 - Low cost 3-phase metering SOC 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-39690-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39690-ND
Microcontrollers 296-39690-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F67621IPZ - 789681-MSP430F67621IPZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F67621IPZ
789681-MSP430F67621IPZ
Embedded - Embedded - Microcontrollers - MSP430F67621IPZ 789681-MSP430F67621IPZ
Manufacturer: Texas Instruments Win Source Part Number: 789681-MSP430F67621I PZ Series: MSP430F6xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 3x24b Sigma Delta Converter Number of I/O: 72 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F67621 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP Alternative Parts (Cross-Reference): DSPIC33FJ256MC710I/P F; AT91SAM7X128-AU-999; AT91SAM7X256B-AU; AT91SAM7XC512B-AU; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789681-MSP430F67621IPZ
Series: MSP430F6xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 3x24b Sigma Delta Converter
Number of I/O: 72
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F67621
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP
Alternative Parts (Cross-Reference): DSPIC33FJ256MC710I/PF; AT91SAM7X128-AU-999; AT91SAM7X256B-AU; AT91SAM7XC512B-AU;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
64KB 4KB Embedded Microcontroller MCU
685-MSP430F67621IPZ
64KB 4KB Embedded Microcontroller MCU 685-MSP430F67621IPZ
Low-cost Polyphase Metering SoC with 3 Sigma-Delta ADCs, 10-bit SAR ADC, LCD, 64KB Flash, 4KB RAM 100-LQFP -40 to 85 Product overview: MSP430F67621IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 64KB, 4KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67621IPZ can be used for catalog matching and distributor lookup.

Low-cost Polyphase Metering SoC with 3 Sigma-Delta ADCs, 10-bit SAR ADC, LCD, 64KB Flash, 4KB RAM 100-LQFP -40 to 85 Product overview: MSP430F67621IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 64KB, 4KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67621IPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F67621IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F67621IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F67621IPZ
IC MCU 16BIT 64KB FLASH 100LQFP

IC MCU 16BIT 64KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F67621IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F67621IPZ
Microcontrollers MSP430F67621IPZ
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F67621IPZ
16-bit Microcontrollers - MCU MSP430F67621IPZ
16-bit Microcontrollers - MCU Microcontroller for 3 phase meters

16-bit Microcontrollers - MCU Microcontroller for 3 phase meters

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F67621IPZ 296-39690-ND 789681-MSP430F67621IPZ 685-MSP430F67621IPZ MSP430F67621IPZ MSP430F67621IPZ MSP430F67621IPZ
Product Name MSP430F67621 MSP430F676x1 - Low cost 3-phase metering SOC Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F67621IPZ 64KB 4KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 4 KB 4 KB 64 KB 4 KB 4 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Specs
Data Bus 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
View Details
3 suppliers
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers