Texas Instruments MSP430F67481 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller MSP430F67481IPZ

Description
MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 100-LQFP
Request a Quote
Description
MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 100-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F67481IPZ is a mixed signal microcontroller from Texas Instruments, designed for polyphase metering applications. It features a high-performance 25-MHz CPU with a 32-bit multiplier, enabling efficient energy calculations. The device supports up to 512KB of flash memory and 16KB of RAM, along with multiple low-power modes, making it suitable for energy-efficient designs. It includes up to seven independent 24-bit sigma-delta ADCs with differential inputs and variable gain, ensuring high accuracy in measurements, with less than 0.1% error over a dynamic range of 2000:1. The microcontroller also supports various communication interfaces, including UART, SPI, and I²C, facilitating integration into smart metering systems. The device operates within an industrial temperature range of -40°C to 85°C and is available in a 100-pin LQFP package. Its capabilities make it a strong candidate for applications in utility metering and energy monitoring.

Datasheet Summary
Powered by GS/AI

The MSP430F67481IPZ is a mixed signal microcontroller from Texas Instruments, designed for polyphase metering applications. It features a high-performance 25-MHz CPU with a 32-bit multiplier, enabling efficient energy calculations. The device supports up to 512KB of flash memory and 16KB of RAM, along with multiple low-power modes, making it suitable for energy-efficient designs. It includes up to seven independent 24-bit sigma-delta ADCs with differential inputs and variable gain, ensuring high accuracy in measurements, with less than 0.1% error over a dynamic range of 2000:1. The microcontroller also supports various communication interfaces, including UART, SPI, and I²C, facilitating integration into smart metering systems. The device operates within an industrial temperature range of -40°C to 85°C and is available in a 100-pin LQFP package. Its capabilities make it a strong candidate for applications in utility metering and energy monitoring.

Suppliers

Company
Product
Description
Supplier Links
MSP430F67481 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller - MSP430F67481IPZ - Texas Instruments
Dallas, TX, United States
MSP430F67481 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller
MSP430F67481IPZ
MSP430F67481 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller MSP430F67481IPZ
MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 100-LQFP

MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Microcontrollers - MSP430F67481IPZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F67481IPZ-ND
Microcontrollers MSP430F67481IPZ-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F67481IPZ
16-bit Microcontrollers - MCU MSP430F67481IPZ
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F67481IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F67481IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F67481IPZ
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F67481IPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F67481IPZ
Embedded - Microcontrollers MSP430F67481IPZ
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F67481IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F67481IPZ
Microcontrollers MSP430F67481IPZ
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F67481IPZ MSP430F67481IPZ-ND MSP430F67481IPZ MSP430F67481IPZ MSP430F67481IPZ MSP430F67481IPZ
Product Name MSP430F67481 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products