The MSP430F67471IPEU is a polyphase metering system-on-chip designed for three-phase electronic watt-hour meters and utility metering applications. It features a 25-MHz CPU with a 32-bit multiplier, seven independent 24-bit sigma-delta ADCs, 256 KB of Flash memory, and 32 KB of RAM. The device supports up to 320 LCD segments and includes an integrated real-time clock with temperature compensation. It meets ANSI C12.20 and IEC 62053 standards for accuracy better than 0.1% over a 2000:1 dynamic range and operates within a -40°C to 85°C industrial temperature range. The part is packaged in a 128-pin LQFP (PEU) with dimensions of 20 mm × 14 mm.
MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 128-LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)
IC MCU 16BIT 256KB FLASH 128LQFP
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F67471IPEU | MSP430F67471IPEU | MSP430F67471IPEU |
| Product Name | MSP430F67471 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | |
| Features | Watchdog Timer; DMA; LCD Driver | ||
| Bits | 16 Bit | ||
| RAM | 32 KB | 32 KB | |
| Supply Voltage | 1.8 to 3.6 volts |