MSP430F673x, MSP430F672x Mixed Signal Microcontroller 100-LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
16-Bit MCU, 96KB Flash, 4KB RAM, 3 Sigma-Delta ADCs, 100-LQFP Product overview: MSP430F6734IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 96KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 96KB, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6734IPZ can be used for catalog matching and distributor lookup.
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQFP100
IC MCU 16BIT 96KB FLASH 100LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
16-bit Microcontrollers - MCU ULTRA LOW POWER MCU
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6734IPZ | MSP430F6734IPZ-ND | 685-MSP430F6734IPZ | MSP430F6734IPZ | MSP430F6734IPZ | MSP430F6734IPZ | MSP430F6734IPZ |
| Product Name | MSP430F6734 MSP430F673x, MSP430F672x Mixed Signal Microcontroller | Microcontrollers | 16-bit 96KB 4KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | |
| Clock Speed | 25 MHz | 25 MHz | 0.0500 MHz | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | ||||||
| Bits | 16 Bit | 24 Bit; Other; A/D 8x10b, 3x24b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 2.4 to ? volts | 3.6 volts |