Texas Instruments MSP430F6726 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6726IPN

Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
Request a Quote Datasheet
Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6726 MSP430F673x, MSP430F672x Mixed Signal Microcontroller - MSP430F6726IPN - Texas Instruments
Dallas, TX, United States
MSP430F6726 MSP430F673x, MSP430F672x Mixed Signal Microcontroller
MSP430F6726IPN
MSP430F6726 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6726IPN
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP

MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6726IPN - 847460-MSP430F6726IPN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6726IPN
847460-MSP430F6726IPN
Embedded - Embedded - Microcontrollers - MSP430F6726IPN 847460-MSP430F6726IPN
Manufacturer: Texas Instruments Win Source Part Number: 847460-MSP430F6726IP N Series: MSP430F6xx Features: series Microcontroller IC Package: Tray Number of I/O: 52 Family Name: 430F6726 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-30420, MSP430F6726IPN-ND

Manufacturer: Texas Instruments
Win Source Part Number: 847460-MSP430F6726IPN
Series: MSP430F6xx
Features: series Microcontroller IC
Package: Tray
Number of I/O: 52
Family Name: 430F6726
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-30420, MSP430F6726IPN-ND

Buy Now Datasheet
16-bit 128KB 8KB Embedded Microcontroller MCU - 685-MSP430F6726IPN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 128KB 8KB Embedded Microcontroller MCU
685-MSP430F6726IPN
16-bit 128KB 8KB Embedded Microcontroller MCU 685-MSP430F6726IPN
16-Bit MCU, 128KB Flash, 8KB RAM, 2 Sigma-Delta ADCs, 80-LQFP Product overview: MSP430F6726IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6726IPN can be used for catalog matching and distributor lookup.

16-Bit MCU, 128KB Flash, 8KB RAM, 2 Sigma-Delta ADCs, 80-LQFP Product overview: MSP430F6726IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6726IPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-30420-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30420-ND
Microcontrollers 296-30420-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6726IPN
16-bit Microcontrollers - MCU MSP430F6726IPN
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F6726IPN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6726IPN
Embedded - Microcontrollers MSP430F6726IPN
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F6726IPN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6726IPN
Microcontrollers MSP430F6726IPN
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F6726IPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6726IPN
Microcontrollers MSP430F6726IPN
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6726IPN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6726IPN
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6726IPN
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6726IPN 847460-MSP430F6726IPN 685-MSP430F6726IPN 296-30420-ND MSP430F6726IPN MSP430F6726IPN MSP430F6726IPN MSP430F6726IPN MSP430F6726IPN
Product Name MSP430F6726 MSP430F673x, MSP430F672x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F6726IPN 16-bit 128KB 8KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 25 MHz 0.0500 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit 24 Bit; Other; A/D 5x10b, 2x24b
RAM 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - D36780ZGU100 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers