Texas Instruments MSP430F6725 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6725IPZR

Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 100-LQFP
Request a Quote
Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 100-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F6725IPZR is a mixed-signal microcontroller from the MSP430F672x series, designed for single-phase metering applications. It is housed in a 100-pin LQFP package measuring 14mm × 14mm. The device operates over a supply voltage range of 1.8V to 3.6V and features ultra-low power consumption with 265µA/MHz in active mode at 8MHz and 3.0V. It includes three 24-bit sigma-delta ADCs, a 10-bit 200-ksps ADC, four 16-bit timers, three eUSCI_A interfaces, one eUSCI_B interface with I2C and SPI support, a hardware multiplier, an LCD driver for up to 320 segments, and a real-time clock with backup memory. The microcontroller supports wakeup from standby mode in 3µs and offers multiple low-power modes down to 0.78µA in shutdown mode. It is qualified for operation from -40°C to 85°C and is RoHS compliant with NIPDAU lead finish and Level-3 MSL rating.

Datasheet Summary
Powered by GS/AI

The MSP430F6725IPZR is a mixed-signal microcontroller from the MSP430F672x series, designed for single-phase metering applications. It is housed in a 100-pin LQFP package measuring 14mm × 14mm. The device operates over a supply voltage range of 1.8V to 3.6V and features ultra-low power consumption with 265µA/MHz in active mode at 8MHz and 3.0V. It includes three 24-bit sigma-delta ADCs, a 10-bit 200-ksps ADC, four 16-bit timers, three eUSCI_A interfaces, one eUSCI_B interface with I2C and SPI support, a hardware multiplier, an LCD driver for up to 320 segments, and a real-time clock with backup memory. The microcontroller supports wakeup from standby mode in 3µs and offers multiple low-power modes down to 0.78µA in shutdown mode. It is qualified for operation from -40°C to 85°C and is RoHS compliant with NIPDAU lead finish and Level-3 MSL rating.

Suppliers

Company
Product
Description
Supplier Links
MSP430F6725 MSP430F673x, MSP430F672x Mixed Signal Microcontroller - MSP430F6725IPZR - Texas Instruments
Dallas, TX, United States
MSP430F6725 MSP430F673x, MSP430F672x Mixed Signal Microcontroller
MSP430F6725IPZR
MSP430F6725 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6725IPZR
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 100-LQFP

MSP430F673x, MSP430F672x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6725IPZR - 789631-MSP430F6725IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6725IPZR
789631-MSP430F6725IPZR
Embedded - Embedded - Microcontrollers - MSP430F6725IPZR 789631-MSP430F6725IPZR
Manufacturer: Texas Instruments Win Source Part Number: 789631-MSP430F6725IP ZR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 72 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b, 2x24b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6725 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; PIC24HJ128GP210-E/PF ; Introduction Date: October 15, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789631-MSP430F6725IPZR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b, 2x24b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6725
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; PIC24HJ128GP210-E/PF;
Introduction Date: October 15, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F6725IPZR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6725IPZR-ND
Microcontrollers MSP430F6725IPZR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 128KB 4KB Embedded Microcontroller MCU
685-MSP430F6725IPZR
16-bit 25MHz 128KB 4KB Embedded Microcontroller MCU 685-MSP430F6725IPZR
16-bit MCU, 25MHz, 128KB Flash, 4KB RAM, 8 ADC, 72 GPIO, LQFP Product overview: MSP430F6725IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 128KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 128KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6725IPZR can be used for catalog matching and distributor lookup.

16-bit MCU, 25MHz, 128KB Flash, 4KB RAM, 8 ADC, 72 GPIO, LQFP Product overview: MSP430F6725IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 128KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 128KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6725IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F6725IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6725IPZR
Microcontrollers MSP430F6725IPZR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6725IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6725IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6725IPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F6725IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6725IPZR
Embedded - Microcontrollers MSP430F6725IPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
IC MCU 16BIT 128KB FLASH 100LQFP - 815-MSP430F6725IPZR - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 100LQFP
815-MSP430F6725IPZR
IC MCU 16BIT 128KB FLASH 100LQFP 815-MSP430F6725IPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F6725IPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6725IPZR
Microcontrollers MSP430F6725IPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6725IPZR
16-bit Microcontrollers - MCU MSP430F6725IPZR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6725IPZR 789631-MSP430F6725IPZR MSP430F6725IPZR-ND 685-MSP430F6725IPZR MSP430F6725IPZR MSP430F6725IPZR MSP430F6725IPZR 815-MSP430F6725IPZR MSP430F6725IPZR MSP430F6725IPZR
Product Name MSP430F6725 MSP430F673x, MSP430F672x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F6725IPZR Microcontrollers 16-bit 25MHz 128KB 4KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers IC MCU 16BIT 128KB FLASH 100LQFP Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit 24 Bit; Other; A/D 8x10b, 2x24b
RAM 4 KB 128 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 3.6 volts 3 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC728M9-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers