Texas Instruments MSP430F6658 MSP430F66x Mixed Signal Microcontroller MSP430F6658IPZR

Description
MSP430F66x Mixed Signal Microcontroller 100-LQFP
Request a Quote
Description
MSP430F66x Mixed Signal Microcontroller 100-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F6658IPZR is a 16-bit RISC microcontroller with integrated USB 2.0, a 12-bit ADC, two 12-bit DACs, an LCD driver for up to 160 segments, and hardware multiplier. It operates from 1.8 V to 3.6 V and features ultra-low power consumption, with standby mode at 2.0 µA at 2.2 V and shutdown mode at 0.45 µA at 3.0 V. It is packaged in a 100-pin LQFP with dimensions of 14 mm × 14 mm and supports operation from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430F6658IPZR is a 16-bit RISC microcontroller with integrated USB 2.0, a 12-bit ADC, two 12-bit DACs, an LCD driver for up to 160 segments, and hardware multiplier. It operates from 1.8 V to 3.6 V and features ultra-low power consumption, with standby mode at 2.0 µA at 2.2 V and shutdown mode at 0.45 µA at 3.0 V. It is packaged in a 100-pin LQFP with dimensions of 14 mm × 14 mm and supports operation from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F6658 MSP430F66x Mixed Signal Microcontroller - MSP430F6658IPZR - Texas Instruments
Dallas, TX, United States
MSP430F6658 MSP430F66x Mixed Signal Microcontroller
MSP430F6658IPZR
MSP430F6658 MSP430F66x Mixed Signal Microcontroller MSP430F6658IPZR
MSP430F66x Mixed Signal Microcontroller 100-LQFP

MSP430F66x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Microcontrollers - MSP430F6658IPZR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6658IPZR-ND
Microcontrollers MSP430F6658IPZR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6658IPZR - 789623-MSP430F6658IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6658IPZR
789623-MSP430F6658IPZR
Embedded - Embedded - Microcontrollers - MSP430F6658IPZR 789623-MSP430F6658IPZR
Manufacturer: Texas Instruments Win Source Part Number: 789623-MSP430F6658IP ZR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 20MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 34K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6658 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAXQ610J-2519+T; Introduction Date: January 23, 2013 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789623-MSP430F6658IPZR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 20MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 34K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6658
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAXQ610J-2519+T;
Introduction Date: January 23, 2013
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 32MHz 393KB 32KB Embedded Microcontroller MCU
685-MSP430F6658IPZR
16-bit 32MHz 393KB 32KB Embedded Microcontroller MCU 685-MSP430F6658IPZR
16-Bit RISC MCU, 32MHz, 393KB Flash, 32KB RAM, 74 I/O, ADC, DAC, DMA, PWM, 100-LQFP Product overview: MSP430F6658IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32MHz, 393KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32MHz, 393KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6658IPZR can be used for catalog matching and distributor lookup.

16-Bit RISC MCU, 32MHz, 393KB Flash, 32KB RAM, 74 I/O, ADC, DAC, DMA, PWM, 100-LQFP Product overview: MSP430F6658IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32MHz, 393KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32MHz, 393KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6658IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6658IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6658IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6658IPZR
IC MCU 16BIT 384KB FLASH 100LQFP

IC MCU 16BIT 384KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F6658IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6658IPZR
Microcontrollers MSP430F6658IPZR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - MSP430F6658IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6658IPZR
Embedded - Microcontrollers MSP430F6658IPZR
IC MCU 16BIT 384KB FLASH 100LQFP

IC MCU 16BIT 384KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6658IPZR MSP430F6658IPZR-ND 789623-MSP430F6658IPZR 685-MSP430F6658IPZR MSP430F6658IPZR MSP430F6658IPZR MSP430F6658IPZR
Product Name MSP430F6658 MSP430F66x Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F6658IPZR 16-bit 32MHz 393KB 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 20 MHz 20 MHz 20 MHz 32 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 16x12b; D/A 2x12b
RAM 34 KB 34 KB 384 KB 34 KB 34 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers