Texas Instruments MSP430F6637 MSP430F663x Mixed Signal Microcontroller MSP430F6637IPZR

Description
MSP430F663x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet
Description
MSP430F663x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6637 MSP430F663x Mixed Signal Microcontroller - MSP430F6637IPZR - Texas Instruments
Dallas, TX, United States
MSP430F6637 MSP430F663x Mixed Signal Microcontroller
MSP430F6637IPZR
MSP430F6637 MSP430F663x Mixed Signal Microcontroller MSP430F6637IPZR
MSP430F663x Mixed Signal Microcontroller 100-LQFP

MSP430F663x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6637IPZR - 789619-MSP430F6637IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6637IPZR
789619-MSP430F6637IPZR
Embedded - Embedded - Microcontrollers - MSP430F6637IPZR 789619-MSP430F6637IPZR
Manufacturer: Texas Instruments Win Source Part Number: 789619-MSP430F6637IP ZR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 20MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH RAM Size: 18K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6637 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MB96346RSA PMC-GSE2; MB96F347YSB PMC-GSE2; MAXQ613J-UEI+; MAXQ622G-UEI+; Introduction Date: May 25, 2010 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789619-MSP430F6637IPZR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 20MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
RAM Size: 18K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6637
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MB96346RSA PMC-GSE2; MB96F347YSB PMC-GSE2; MAXQ613J-UEI+; MAXQ622G-UEI+;
Introduction Date: May 25, 2010
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F6637IPZR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6637IPZR-ND
Microcontrollers MSP430F6637IPZR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
16-bit 20MHz 192KB 16KB Embedded Microcontroller MCU
685-MSP430F6637IPZR
16-bit 20MHz 192KB 16KB Embedded Microcontroller MCU 685-MSP430F6637IPZR
16-Bit RISC MCU, 20MHz, 192KB Flash, 16KB RAM, 74 I/O, 100-LQFP Product overview: MSP430F6637IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 192KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 192KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6637IPZR can be used for catalog matching and distributor lookup.

16-Bit RISC MCU, 20MHz, 192KB Flash, 16KB RAM, 74 I/O, 100-LQFP Product overview: MSP430F6637IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 192KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 192KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6637IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F6637IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6637IPZR
Embedded - Microcontrollers MSP430F6637IPZR
IC MCU 16BIT 192KB FLASH 100LQFP

IC MCU 16BIT 192KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F6637IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6637IPZR
Microcontrollers MSP430F6637IPZR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6637IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6637IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6637IPZR
IC MCU 16BIT 192KB FLASH 100LQFP

IC MCU 16BIT 192KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6637IPZR 789619-MSP430F6637IPZR MSP430F6637IPZR-ND 685-MSP430F6637IPZR MSP430F6637IPZR MSP430F6637IPZR MSP430F6637IPZR
Product Name MSP430F6637 MSP430F663x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F6637IPZR Microcontrollers 16-bit 20MHz 192KB 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 20 MHz 20 MHz 20 MHz 32 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 16x12b; D/A 2x12b
RAM 18 KB 192 KB 18 KB 18 KB 18 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers