MSP430F663x Mixed Signal Microcontroller 100-LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 789616-MSP430F6634IP
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 20MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
RAM Size: 18K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6634
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MB96F347RWB PMC-GSE2; MAXQ2000-QAX+;
Introduction Date: July 10, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
16-bit MCU, 20MHz, 192KB Flash, 16KB SRAM, 12-bit ADC, USB, LQFP Product overview: MSP430F6634IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 192KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 192KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6634IPZR can be used for catalog matching and distributor lookup.
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)
16-bit Microcontrollers - MCU Mixed Signal MCU
IC MCU 16BIT 192KB FLASH 100LQFP
IC MCU 16BIT 192KB FLASH 100LQFP
IC MCU 16BIT 192KB FLASH 100LQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6634IPZR | 789616-MSP430F6634IPZR | 685-MSP430F6634IPZR | 296-MSP430F6634IPZRTR-ND | MSP430F6634IPZR | MSP430F6634IPZR | MSP430F6634IPZR | 815-MSP430F6634IPZR | MSP430F6634IPZR |
| Product Name | MSP430F6634 MSP430F663x Mixed Signal Microcontroller | Embedded - Embedded - Microcontrollers - MSP430F6634IPZR | 16-bit 20MHz 192KB 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | IC MCU 16BIT 192KB FLASH 100LQFP | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||
| Features | Watchdog Timer; DMA; LCD Driver | ||||||||
| Bits | 16 Bit | Other; A/D 16x12b | |||||||
| RAM | 18 KB | 192 KB | 18 KB | 18 KB | 18 KB | 18 KB | 18 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3 volts | 3.6 volts |