Texas Instruments MSP430F6436 MSP430F643x Mixed Signal Microcontroller MSP430F6436IPZR

Description
MSP430F643x Mixed Signal Microcontroller 100-LQFP
Request a Quote
Description
MSP430F643x Mixed Signal Microcontroller 100-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F6436IPZR is a 100-pin LQFP packaged mixed-signal microcontroller with a 16-bit RISC CPU, 128 kB of Flash memory, 18 kB of RAM, and an integrated 3.3-V LDO. It features two USCI modules supporting UART, SPI, and I2C protocols, a 12-bit ADC, four 16-bit timers, a real-time clock module, and up to 74 I/O pins. Operating from 1.8 V to 3.6 V, it supports ultra-low-power modes including LPM3 at 2.1 µA and LPM4.5 at 0.3 µA, with a 3 µs wake-up time. It meets RoHS standards and operates from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430F6436IPZR is a 100-pin LQFP packaged mixed-signal microcontroller with a 16-bit RISC CPU, 128 kB of Flash memory, 18 kB of RAM, and an integrated 3.3-V LDO. It features two USCI modules supporting UART, SPI, and I2C protocols, a 12-bit ADC, four 16-bit timers, a real-time clock module, and up to 74 I/O pins. Operating from 1.8 V to 3.6 V, it supports ultra-low-power modes including LPM3 at 2.1 µA and LPM4.5 at 0.3 µA, with a 3 µs wake-up time. It meets RoHS standards and operates from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F6436 MSP430F643x Mixed Signal Microcontroller - MSP430F6436IPZR - Texas Instruments
Dallas, TX, United States
MSP430F6436 MSP430F643x Mixed Signal Microcontroller
MSP430F6436IPZR
MSP430F6436 MSP430F643x Mixed Signal Microcontroller MSP430F6436IPZR
MSP430F643x Mixed Signal Microcontroller 100-LQFP

MSP430F643x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Singapore, Singapore
16-bit 20MHz 128KB 18KB Embedded Microcontroller MCU
685-MSP430F6436IPZR
16-bit 20MHz 128KB 18KB Embedded Microcontroller MCU 685-MSP430F6436IPZR
16-Bit MCU, 20MHz, 128KB Flash, 18KB SRAM, 12-bit ADC/DAC, LQFP-100 Product overview: MSP430F6436IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 128KB, 18KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 128KB, 18KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6436IPZR can be used for catalog matching and distributor lookup.

16-Bit MCU, 20MHz, 128KB Flash, 18KB SRAM, 12-bit ADC/DAC, LQFP-100 Product overview: MSP430F6436IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 128KB, 18KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 128KB, 18KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6436IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F6436IPZR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6436IPZR-ND
Microcontrollers MSP430F6436IPZR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6436IPZR - 789608-MSP430F6436IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6436IPZR
789608-MSP430F6436IPZR
Embedded - Embedded - Microcontrollers - MSP430F6436IPZR 789608-MSP430F6436IPZR
Manufacturer: Texas Instruments Win Source Part Number: 789608-MSP430F6436IP ZR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 20MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 18K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6436 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAX31782ETL+; MAX31782ETL+T; MB96F347RWB PMC-GSE2; Introduction Date: May 31, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789608-MSP430F6436IPZR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 20MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 18K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6436
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAX31782ETL+; MAX31782ETL+T; MB96F347RWB PMC-GSE2;
Introduction Date: May 31, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6436IPZR
16-bit Microcontrollers - MCU MSP430F6436IPZR
16-bit Microcontrollers - MCU MSP430F643x Mixed Signal MCU

16-bit Microcontrollers - MCU MSP430F643x Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F6436IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6436IPZR
Microcontrollers MSP430F6436IPZR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6436IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6436IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6436IPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F6436IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6436IPZR
Embedded - Microcontrollers MSP430F6436IPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F6436IPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6436IPZR
Microcontrollers MSP430F6436IPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6436IPZR 685-MSP430F6436IPZR MSP430F6436IPZR-ND 789608-MSP430F6436IPZR MSP430F6436IPZR MSP430F6436IPZR MSP430F6436IPZR MSP430F6436IPZR MSP430F6436IPZR
Product Name MSP430F6436 MSP430F643x Mixed Signal Microcontroller 16-bit 20MHz 128KB 18KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F6436IPZR 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 20 MHz 32 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 16x12b; D/A 2x12b
RAM 18 KB 18 KB 128 KB 18 KB 18 KB 18 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers