Texas Instruments MSP430F5509 Mixed Signal Microcontroller MSP430F5509IRGCT

Description
Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5509 Mixed Signal Microcontroller - MSP430F5509IRGCT - Texas Instruments
Dallas, TX, United States
MSP430F5509 Mixed Signal Microcontroller
MSP430F5509IRGCT
MSP430F5509 Mixed Signal Microcontroller MSP430F5509IRGCT
Mixed Signal Microcontroller 64-VQFN -40 to 85

Mixed Signal Microcontroller 64-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 24KB 4KB Embedded Microcontroller MCU
685-MSP430F5509IRGCT
16-bit 25MHz 24KB 4KB Embedded Microcontroller MCU 685-MSP430F5509IRGCT
16-Bit MCU, 25MHz, 24KB Flash, 4KB SRAM, USB, 64-VQFN Product overview: MSP430F5509IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 24KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 24KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5509IRGCT can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 24KB Flash, 4KB SRAM, USB, 64-VQFN Product overview: MSP430F5509IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 24KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 24KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5509IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-MSP430F5509IRGCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-MSP430F5509IRGCT-ND
Microcontrollers 296-MSP430F5509IRGCT-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-MSP430F5509IRGDKR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-MSP430F5509IRGTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-MSP430F5509IRGTR-ND
Microcontrollers 296-MSP430F5509IRGTR-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5509IRGCT - 789587-MSP430F5509IRGCT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5509IRGCT
789587-MSP430F5509IRGCT
Embedded - Embedded - Microcontrollers - MSP430F5509IRGCT 789587-MSP430F5509IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 789587-MSP430F5509IR GCT Series: MSP430F5xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 64-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 47 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5509 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): dsPIC33FJ32GS606I/MR ; dsPIC33FJ32GS406I/MR ; dsPIC33FJ32GS606TE/M R; dsPIC33FJ64GS606TE/M R; Introduction Date: November 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789587-MSP430F5509IRGCT
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 64-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 47
Program Memory Size: 24KB (24K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5509
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): dsPIC33FJ32GS606I/MR; dsPIC33FJ32GS406I/MR; dsPIC33FJ32GS606TE/MR; dsPIC33FJ64GS606TE/MR;
Introduction Date: November 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F5509IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5509IRGCT
Microcontrollers MSP430F5509IRGCT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 64-VQFN (9x9)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5509IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5509IRGCT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5509IRGCT
IC MCU 16BIT 24KB FLASH 64VQFN

IC MCU 16BIT 24KB FLASH 64VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5509IRGCT
16-bit Microcontrollers - MCU MSP430F5509IRGCT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F5509IRGCT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5509IRGCT
Microcontrollers MSP430F5509IRGCT
IC MCU 16BIT 24KB FLASH 64VQFN

IC MCU 16BIT 24KB FLASH 64VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5509IRGCT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5509IRGCT
Embedded - Microcontrollers MSP430F5509IRGCT
IC MCU 16BIT 24KB FLASH 64VQFN

IC MCU 16BIT 24KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5509IRGCT 685-MSP430F5509IRGCT 296-MSP430F5509IRGCT-ND 789587-MSP430F5509IRGCT MSP430F5509IRGCT MSP430F5509IRGCT MSP430F5509IRGCT MSP430F5509IRGCT MSP430F5509IRGCT
Product Name MSP430F5509 Mixed Signal Microcontroller 16-bit 25MHz 24KB 4KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5509IRGCT Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x10b
RAM 6 KB 6 KB 24 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers