Texas Instruments MSP430F5508 Mixed Signal Microcontroller MSP430F5508IRGZR

Description
Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5508 Mixed Signal Microcontroller - MSP430F5508IRGZR - Texas Instruments
Dallas, TX, United States
MSP430F5508 Mixed Signal Microcontroller
MSP430F5508IRGZR
MSP430F5508 Mixed Signal Microcontroller MSP430F5508IRGZR
Mixed Signal Microcontroller 48-VQFN -40 to 85

Mixed Signal Microcontroller 48-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-27561-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27561-2-ND
Microcontrollers 296-27561-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5508IRGZR - 848612-MSP430F5508IRGZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5508IRGZR
848612-MSP430F5508IRGZR
Embedded - Embedded - Microcontrollers - MSP430F5508IRGZR 848612-MSP430F5508IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 848612-MSP430F5508IR GZR Series: MSP430F5xx Features: series Microcontroller IC Package: Reel - TR Number of I/O: 31 Family Name: 430F5508 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -MSP430F5508IRGZR-ND R, 296-27561-6, -296-27561-1-ND, 296-27561-2, 296-27561-1

Manufacturer: Texas Instruments
Win Source Part Number: 848612-MSP430F5508IRGZR
Series: MSP430F5xx
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 31
Family Name: 430F5508
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -MSP430F5508IRGZR-NDR, 296-27561-6, -296-27561-1-ND, 296-27561-2, 296-27561-1

Buy Now Datasheet
Singapore, Singapore
16-bit 16KB 25MHz VQFN Embedded Microcontroller MCU
685-MSP430F5508IRGZR
16-bit 16KB 25MHz VQFN Embedded Microcontroller MCU 685-MSP430F5508IRGZR
16-bit RISC MCU, 16KB Flash, 48-Pin VQFN EP, 25MHz Product overview: MSP430F5508IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 25MHz, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 25MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5508IRGZR can be used for catalog matching and distributor lookup.

16-bit RISC MCU, 16KB Flash, 48-Pin VQFN EP, 25MHz Product overview: MSP430F5508IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 25MHz, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 25MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5508IRGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5508IRGZR
16-bit Microcontrollers - MCU MSP430F5508IRGZR
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5508IRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5508IRGZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5508IRGZR
IC MCU 16BIT 16KB FLASH 48VQFN

IC MCU 16BIT 16KB FLASH 48VQFN

Supplier's Site
Microcontrollers - MSP430F5508IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5508IRGZR
Microcontrollers MSP430F5508IRGZR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

Buy Now
Microcontrollers - MSP430F5508IRGZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5508IRGZR
Microcontrollers MSP430F5508IRGZR
IC MCU 16BIT 16KB FLASH 48VQFN

IC MCU 16BIT 16KB FLASH 48VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5508IRGZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5508IRGZR
Embedded - Microcontrollers MSP430F5508IRGZR
IC MCU 16BIT 16KB FLASH 48VQFN

IC MCU 16BIT 16KB FLASH 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5508IRGZR 296-27561-2-ND 848612-MSP430F5508IRGZR 685-MSP430F5508IRGZR MSP430F5508IRGZR MSP430F5508IRGZR MSP430F5508IRGZR MSP430F5508IRGZR MSP430F5508IRGZR
Product Name MSP430F5508 Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5508IRGZR 16-bit 16KB 25MHz VQFN Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 6 KB 6 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers