Texas Instruments MSP430F5508 Mixed Signal Microcontroller MSP430F5508IPT

Description
Mixed Signal Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet
Description
Mixed Signal Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5508 Mixed Signal Microcontroller - MSP430F5508IPT - Texas Instruments
Dallas, TX, United States
MSP430F5508 Mixed Signal Microcontroller
MSP430F5508IPT
MSP430F5508 Mixed Signal Microcontroller MSP430F5508IPT
Mixed Signal Microcontroller 48-LQFP -40 to 85

Mixed Signal Microcontroller 48-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-29602-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29602-5-ND
Microcontrollers 296-29602-5-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
 - MSP430F5508IPT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQFP48

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQFP48

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5508IPT - 789584-MSP430F5508IPT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5508IPT
789584-MSP430F5508IPT
Embedded - Embedded - Microcontrollers - MSP430F5508IPT 789584-MSP430F5508IPT
Manufacturer: Texas Instruments Win Source Part Number: 789584-MSP430F5508IP T Series: MSP430F5xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5508 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): MB96F615RBPMC-GSE1; PIC24FJ64GA705-I/PT; MB96F615ABPMC-GSE1 ; DSPIC33EP16GS505-E/P T; ; Introduction Date: November 15, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789584-MSP430F5508IPT
Series: MSP430F5xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 48-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5508
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): MB96F615RBPMC-GSE1; PIC24FJ64GA705-I/PT; MB96F615ABPMC-GSE1 ; DSPIC33EP16GS505-E/PT; ;
Introduction Date: November 15, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16KB 25MHz Embedded Microcontroller MCU - 685-MSP430F5508IPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16KB 25MHz Embedded Microcontroller MCU
685-MSP430F5508IPT
16-bit 16KB 25MHz Embedded Microcontroller MCU 685-MSP430F5508IPT
16-bit RISC MCU, 16KB Flash, 48-Pin LQFP, 25MHz Product overview: MSP430F5508IPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5508IPT can be used for catalog matching and distributor lookup.

16-bit RISC MCU, 16KB Flash, 48-Pin LQFP, 25MHz Product overview: MSP430F5508IPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5508IPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5508IPT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5508IPT
Embedded - Microcontrollers MSP430F5508IPT
IC MCU 16BIT 16KB FLASH 48LQFP

IC MCU 16BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5508IPT
16-bit Microcontrollers - MCU MSP430F5508IPT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5508IPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5508IPT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5508IPT
IC MCU 16BIT 16KB FLASH 48LQFP

IC MCU 16BIT 16KB FLASH 48LQFP

Supplier's Site
Microcontrollers - MSP430F5508IPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5508IPT
Microcontrollers MSP430F5508IPT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5508IPT 296-29602-5-ND MSP430F5508IPT 789584-MSP430F5508IPT 685-MSP430F5508IPT MSP430F5508IPT MSP430F5508IPT MSP430F5508IPT MSP430F5508IPT
Product Name MSP430F5508 Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5508IPT 16-bit 16KB 25MHz Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 6 KB 6 KB 16 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
 - CP3CN37VVAWQ/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN; USB
View Details
5 suppliers