Texas Instruments MSP430F5501 Mixed Signal Microcontroller MSP430F5501IRGZR

Description
Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5501 Mixed Signal Microcontroller - MSP430F5501IRGZR - Texas Instruments
Dallas, TX, United States
MSP430F5501 Mixed Signal Microcontroller
MSP430F5501IRGZR
MSP430F5501 Mixed Signal Microcontroller MSP430F5501IRGZR
Mixed Signal Microcontroller 48-VQFN -40 to 85

Mixed Signal Microcontroller 48-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5501IRGZR - 1227483-MSP430F5501IRGZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5501IRGZR
1227483-MSP430F5501IRGZR
Embedded - Embedded - Microcontrollers - MSP430F5501IRGZR 1227483-MSP430F5501IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 1227483-MSP430F5501I RGZR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227483-MSP430F5501IRGZR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
16-bit 16KB 25MHz VQFN Embedded Microcontroller MCU
685-MSP430F5501IRGZR
16-bit 16KB 25MHz VQFN Embedded Microcontroller MCU 685-MSP430F5501IRGZR
16-bit RISC MCU, 16KB Flash, 25MHz, 48-Pin VQFN EP Product overview: MSP430F5501IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 25MHz, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 25MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5501IRGZR can be used for catalog matching and distributor lookup.

16-bit RISC MCU, 16KB Flash, 25MHz, 48-Pin VQFN EP Product overview: MSP430F5501IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 25MHz, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 25MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5501IRGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-27555-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27555-1-ND
Microcontrollers 296-27555-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - 296-27555-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27555-2-ND
Microcontrollers 296-27555-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - 296-27555-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27555-6-ND
Microcontrollers 296-27555-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - MSP430F5501IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5501IRGZR
Microcontrollers MSP430F5501IRGZR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5501IRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5501IRGZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5501IRGZR
IC MCU 16BIT 16KB FLASH 48VQFN

IC MCU 16BIT 16KB FLASH 48VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5501IRGZR
16-bit Microcontrollers - MCU MSP430F5501IRGZR
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Microcontrollers - MSP430F5501IRGZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5501IRGZR
Microcontrollers MSP430F5501IRGZR
IC MCU 16BIT 16KB FLASH 48VQFN

IC MCU 16BIT 16KB FLASH 48VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5501IRGZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5501IRGZR
Embedded - Microcontrollers MSP430F5501IRGZR
IC MCU 16BIT 16KB FLASH 48VQFN

IC MCU 16BIT 16KB FLASH 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5501IRGZR 1227483-MSP430F5501IRGZR 685-MSP430F5501IRGZR 296-27555-1-ND MSP430F5501IRGZR MSP430F5501IRGZR MSP430F5501IRGZR MSP430F5501IRGZR MSP430F5501IRGZR
Product Name MSP430F5501 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5501IRGZR 16-bit 16KB 25MHz VQFN Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 6 KB 6 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 64KB 5V Embedded Microcontroller MCU - 685-CR16MCS9VJE7/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
6 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details