Texas Instruments MSP430F5438A-EP Mixed Signal Microcontroller, MSP430F5438A-EP MSP430F5438AMPZREP

Description
Mixed Signal Microcontroller, MSP430F5438A-EP 100-LQFP -55 to 125
Request a Quote Datasheet
Description
Mixed Signal Microcontroller, MSP430F5438A-EP 100-LQFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5438A-EP Mixed Signal Microcontroller, MSP430F5438A-EP - MSP430F5438AMPZREP - Texas Instruments
Dallas, TX, United States
MSP430F5438A-EP Mixed Signal Microcontroller, MSP430F5438A-EP
MSP430F5438AMPZREP
MSP430F5438A-EP Mixed Signal Microcontroller, MSP430F5438A-EP MSP430F5438AMPZREP
Mixed Signal Microcontroller, MSP430F5438A-EP 100-LQFP -55 to 125

Mixed Signal Microcontroller, MSP430F5438A-EP 100-LQFP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1341318-MSP430F5438AMPZREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1341318-MSP430F5438AMPZREP
Integrated Circuits (ICs) - Embedded - Microcontrollers 1341318-MSP430F5438AMPZREP
Win Source Part Number: 1341318-MSP430F5438A MPZREP Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: MSP430F5xx Core Processor: MSP430 CPUXV2 Speed: 25MHz Package: Tape & Reel Standard Package: 1,000 Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 87 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: 3A001A2C Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: MSP430F5438

Win Source Part Number: 1341318-MSP430F5438AMPZREP
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: MSP430F5xx
Core Processor: MSP430 CPUXV2
Speed: 25MHz
Package: Tape & Reel
Standard Package: 1,000
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 87
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: 3A001A2C
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: MSP430F5438

Buy Now Datasheet
Microcontrollers - 296-MSP430F5438AMPZREPDKR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-MSP430F5438AMPZREPCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-MSP430F5438AMPZREPTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz Embedded Microcontroller MCU
685-MSP430F5438AMPZREP
16-bit 25MHz Embedded Microcontroller MCU 685-MSP430F5438AMPZREP
16-Bit RISC MCU, 25MHz, 100-LQFP, -55 to 125C Product overview: MSP430F5438AMPZREP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5438AMPZR EP can be used for catalog matching and distributor lookup.

16-Bit RISC MCU, 25MHz, 100-LQFP, -55 to 125C Product overview: MSP430F5438AMPZREP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5438AMPZREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5438AMPZREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5438AMPZREP
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5438AMPZREP
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F5438AMPZREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5438AMPZREP
Microcontrollers MSP430F5438AMPZREP
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5438AMPZREP
16-bit Microcontrollers - MCU MSP430F5438AMPZREP
16-bit Microcontrollers - MCU Mixed Signal Microcontroller

16-bit Microcontrollers - MCU Mixed Signal Microcontroller

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5438AMPZREP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5438AMPZREP
Embedded - Microcontrollers MSP430F5438AMPZREP
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F5438AMPZREP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5438AMPZREP
Microcontrollers MSP430F5438AMPZREP
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5438AMPZREP 1341318-MSP430F5438AMPZREP 296-MSP430F5438AMPZREPDKR-ND 685-MSP430F5438AMPZREP MSP430F5438AMPZREP MSP430F5438AMPZREP MSP430F5438AMPZREP MSP430F5438AMPZREP MSP430F5438AMPZREP
Product Name MSP430F5438A-EP Mixed Signal Microcontroller, MSP430F5438A-EP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 25MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b
RAM 16 KB 256 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details