Texas Instruments MSP430F5419A 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi MSP430F5419AIZQWR

Description
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 113-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 113-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5419A 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi - MSP430F5419AIZQWR - Texas Instruments
Dallas, TX, United States
MSP430F5419A 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi
MSP430F5419AIZQWR
MSP430F5419A 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi MSP430F5419AIZQWR
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 113-BGA MICROSTAR JUNIOR -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 113-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Industrial 16-bit 18MHz 128KB Embedded Microcontroller MCU - 685-MSP430F5419AIZQWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 16-bit 18MHz 128KB Embedded Microcontroller MCU
685-MSP430F5419AIZQWR
Industrial 16-bit 18MHz 128KB Embedded Microcontroller MCU 685-MSP430F5419AIZQWR
18MHz 16-Bit MCU, 128KB Flash, 16KB SRAM, 113-BGA, Industrial Product overview: MSP430F5419AIZQWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 18MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 18MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5419AIZQW R can be used for catalog matching and distributor lookup.

18MHz 16-Bit MCU, 128KB Flash, 16KB SRAM, 113-BGA, Industrial Product overview: MSP430F5419AIZQWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 18MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 18MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5419AIZQWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-36954-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36954-2-ND
Microcontrollers 296-36954-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 113-BGA Microstar Junior (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5419AIZQWR - 1227471-MSP430F5419AIZQWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5419AIZQWR
1227471-MSP430F5419AIZQWR
Embedded - Embedded - Microcontrollers - MSP430F5419AIZQWR 1227471-MSP430F5419AIZQWR
Manufacturer: Texas Instruments Win Source Part Number: 1227471-MSP430F5419A IZQWR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227471-MSP430F5419AIZQWR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - MSP430F5419AIZQWR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5419AIZQWR
Microcontrollers MSP430F5419AIZQWR
IC MCU 16BIT 128KB FLASH 113BGA

IC MCU 16BIT 128KB FLASH 113BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5419AIZQWR
16-bit Microcontrollers - MCU MSP430F5419AIZQWR
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5419AIZQWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5419AIZQWR
Embedded - Microcontrollers MSP430F5419AIZQWR
IC MCU 16BIT 128KB FLASH 113BGA

IC MCU 16BIT 128KB FLASH 113BGA

Supplier's Site Datasheet
Microcontrollers - MSP430F5419AIZQWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5419AIZQWR
Microcontrollers MSP430F5419AIZQWR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 113-BGA Microstar Junior (7x7)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5419AIZQWR 685-MSP430F5419AIZQWR 296-36954-2-ND 1227471-MSP430F5419AIZQWR MSP430F5419AIZQWR MSP430F5419AIZQWR MSP430F5419AIZQWR MSP430F5419AIZQWR
Product Name MSP430F5419A 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi Industrial 16-bit 18MHz 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5419AIZQWR Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 18 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b
RAM 16 KB 16 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details