Texas Instruments MSP430F5359 MSP430F53x Mixed Signal Microcontroller MSP430F5359IPZ

Description
MSP430F53x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet
Description
MSP430F53x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5359 MSP430F53x Mixed Signal Microcontroller - MSP430F5359IPZ - Texas Instruments
Dallas, TX, United States
MSP430F5359 MSP430F53x Mixed Signal Microcontroller
MSP430F5359IPZ
MSP430F5359 MSP430F53x Mixed Signal Microcontroller MSP430F5359IPZ
MSP430F53x Mixed Signal Microcontroller 100-LQFP

MSP430F53x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Microcontrollers - 296-39079-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39079-ND
Microcontrollers 296-39079-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
16-bit 20MHz 512KB 66KB Embedded Microcontroller MCU
685-MSP430F5359IPZ
16-bit 20MHz 512KB 66KB Embedded Microcontroller MCU 685-MSP430F5359IPZ
16-Bit MCU, 20MHz, 512KB Flash, 66KB SRAM, 12-bit ADC/DAC, LQFP-100 Product overview: MSP430F5359IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 512KB, 66KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 512KB, 66KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5359IPZ can be used for catalog matching and distributor lookup.

16-Bit MCU, 20MHz, 512KB Flash, 66KB SRAM, 12-bit ADC/DAC, LQFP-100 Product overview: MSP430F5359IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 512KB, 66KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 512KB, 66KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5359IPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1261960-MSP430F5359IPZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1261960-MSP430F5359IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1261960-MSP430F5359IPZ
Win Source Part Number: 1261960-MSP430F5359I PZ Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430F5xx Core Processor: MSP430 CPUXV2 Speed: 20MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 66K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-39079,MSP430F535 9IPZ Base Product Number: 430F5359

Win Source Part Number: 1261960-MSP430F5359IPZ
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430F5xx
Core Processor: MSP430 CPUXV2
Speed: 20MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 66K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-39079,MSP430F5359IPZ
Base Product Number: 430F5359

Buy Now Datasheet
Mcu, 16Bit, Msp430, 20Mhz, Lqfp-100; Product Range Texas Instruments - 26AJ7660 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 20Mhz, Lqfp-100; Product Range Texas Instruments
26AJ7660
Mcu, 16Bit, Msp430, 20Mhz, Lqfp-100; Product Range Texas Instruments 26AJ7660
MCU, 16BIT, MSP430, 20MHZ, LQFP-100; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:20MHz; Program Memory Size:512KB; RAM Memory Size:66KB; No. of Pins:100Pins; MCU RoHS Compliant: Yes

MCU, 16BIT, MSP430, 20MHZ, LQFP-100; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:20MHz; Program Memory Size:512KB; RAM Memory Size:66KB; No. of Pins:100Pins; MCU RoHS Compliant: Yes

Supplier's Site
Microcontrollers - MSP430F5359IPZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5359IPZ
Microcontrollers MSP430F5359IPZ
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5359IPZ
16-bit Microcontrollers - MCU MSP430F5359IPZ
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5359IPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5359IPZ
Embedded - Microcontrollers MSP430F5359IPZ
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5359IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5359IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5359IPZ
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F5359IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5359IPZ
Microcontrollers MSP430F5359IPZ
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5359IPZ 296-39079-ND 685-MSP430F5359IPZ 1261960-MSP430F5359IPZ 26AJ7660 MSP430F5359IPZ MSP430F5359IPZ MSP430F5359IPZ MSP430F5359IPZ MSP430F5359IPZ
Product Name MSP430F5359 MSP430F53x Mixed Signal Microcontroller Microcontrollers 16-bit 20MHz 512KB 66KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, Msp430, 20Mhz, Lqfp-100; Product Range Texas Instruments Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 20 MHz 20 MHz 32 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b; D/A 2x12b
RAM 66 KB 66 KB 512 KB 66 KB 66 KB 66 KB 66 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - COP8SAC740Q3 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers