Texas Instruments MSP430F5341 MSP430F534x Mixed Signal Microcontroller MSP430F5341IRGZR

Description
MSP430F534x Mixed Signal Microcontroller 48-VQFN
Request a Quote
Description
MSP430F534x Mixed Signal Microcontroller 48-VQFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5341IRGZR is a mixed-signal microcontroller from Texas Instruments, part of the MSP430F534x family. It features a 16-bit RISC architecture and operates with a supply voltage range from 1.8V to 3.6V, making it suitable for low-power applications. The device includes a powerful 12-bit analog-to-digital converter (ADC), four 16-bit timers, and two universal serial communication interfaces (USCIs) that support various communication protocols including UART, I2C, and SPI. This microcontroller is designed for applications requiring low power consumption, with typical active mode currents of 290 µA/MHz at 3V and 8 MHz. It also supports multiple low-power modes, achieving standby currents as low as 1.1 µA. The MSP430F5341IRGZR is packaged in a 48-pin VQFN format, facilitating integration into compact designs. Its features make it suitable for a range of applications, including analog and digital sensor systems, data loggers, and general-purpose applications.

Datasheet Summary
Powered by GS/AI

The MSP430F5341IRGZR is a mixed-signal microcontroller from Texas Instruments, part of the MSP430F534x family. It features a 16-bit RISC architecture and operates with a supply voltage range from 1.8V to 3.6V, making it suitable for low-power applications. The device includes a powerful 12-bit analog-to-digital converter (ADC), four 16-bit timers, and two universal serial communication interfaces (USCIs) that support various communication protocols including UART, I2C, and SPI. This microcontroller is designed for applications requiring low power consumption, with typical active mode currents of 290 µA/MHz at 3V and 8 MHz. It also supports multiple low-power modes, achieving standby currents as low as 1.1 µA. The MSP430F5341IRGZR is packaged in a 48-pin VQFN format, facilitating integration into compact designs. Its features make it suitable for a range of applications, including analog and digital sensor systems, data loggers, and general-purpose applications.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5341 MSP430F534x Mixed Signal Microcontroller - MSP430F5341IRGZR - Texas Instruments
Dallas, TX, United States
MSP430F5341 MSP430F534x Mixed Signal Microcontroller
MSP430F5341IRGZR
MSP430F5341 MSP430F534x Mixed Signal Microcontroller MSP430F5341IRGZR
MSP430F534x Mixed Signal Microcontroller 48-VQFN

MSP430F534x Mixed Signal Microcontroller 48-VQFN

Buy Now Datasheet
Microcontrollers - 296-29581-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29581-2-ND
Microcontrollers 296-29581-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1261965-MSP430F5341IRGZR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1261965-MSP430F5341IRGZR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1261965-MSP430F5341IRGZR
Win Source Part Number: 1261965-MSP430F5341I RGZR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430F5xx Core Processor: MSP430 CPUXV2 Speed: 25MHz Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 9x12b Oscillator Type: Internal Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-29581-2,296-2958 1-1,296-29581-6 Base Product Number: 430F5341

Win Source Part Number: 1261965-MSP430F5341IRGZR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430F5xx
Core Processor: MSP430 CPUXV2
Speed: 25MHz
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 9x12b
Oscillator Type: Internal
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-29581-2,296-29581-1,296-29581-6
Base Product Number: 430F5341

Buy Now Datasheet
16-bit 25MHz 96KB 8KB Embedded Microcontroller MCU - 685-MSP430F5341IRGZR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25MHz 96KB 8KB Embedded Microcontroller MCU
685-MSP430F5341IRGZR
16-bit 25MHz 96KB 8KB Embedded Microcontroller MCU 685-MSP430F5341IRGZR
25MHz 16-bit MCU, 96KB Flash, 8KB SRAM, 12-bit ADC, VQFN Product overview: MSP430F5341IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 96KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 96KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5341IRGZR can be used for catalog matching and distributor lookup.

25MHz 16-bit MCU, 96KB Flash, 8KB SRAM, 12-bit ADC, VQFN Product overview: MSP430F5341IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 96KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 96KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5341IRGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F5341IRGZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5341IRGZR
Microcontrollers MSP430F5341IRGZR
IC MCU 16BIT 96KB FLASH 48VQFN

IC MCU 16BIT 96KB FLASH 48VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5341IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5341IRGZR
Microcontrollers MSP430F5341IRGZR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-VQFN (7x7)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5341IRGZR
16-bit Microcontrollers - MCU MSP430F5341IRGZR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5341IRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5341IRGZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5341IRGZR
IC MCU 16BIT 96KB FLASH 48VQFN

IC MCU 16BIT 96KB FLASH 48VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430F5341IRGZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5341IRGZR
Embedded - Microcontrollers MSP430F5341IRGZR
IC MCU 16BIT 96KB FLASH 48VQFN

IC MCU 16BIT 96KB FLASH 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5341IRGZR 296-29581-2-ND 1261965-MSP430F5341IRGZR 685-MSP430F5341IRGZR MSP430F5341IRGZR MSP430F5341IRGZR MSP430F5341IRGZR MSP430F5341IRGZR MSP430F5341IRGZR
Product Name MSP430F5341 MSP430F534x Mixed Signal Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 25MHz 96KB 8KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 9x12b
RAM 8 KB 8 KB 96 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 769-CP3CN37VVAWQX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Pin Count 144
View Details
6 suppliers
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers