The MSP430F5336IPZR is a mixed-signal microcontroller from Texas Instruments, designed for low-power applications. It operates within a supply voltage range of 1.8 V to 3.6 V and features ultra-low power consumption, with active mode current consumption of 270 µA/MHz at 8 MHz and 3.0 V. The device includes a 12-bit analog-to-digital converter (ADC), dual 12-bit digital-to-analog converters (DACs), and a hardware multiplier for 32-bit operations. It supports multiple communication interfaces, including two universal serial communication interfaces (USCIs) for UART, IrDA, and SPI, as well as I²C. The microcontroller is built on a 16-bit RISC architecture, capable of operating at a maximum clock speed of 20 MHz, and includes a flexible power management system with an integrated low-dropout regulator (LDO). It features a real-time clock (RTC) module, six-channel internal DMA, and four 16-bit timers, making it suitable for a variety of applications such as digital motor control, remote controls, and sensor systems. The MSP430F5336IPZR is available in a 100-pin LQFP package and is rated for operation in temperatures ranging from -40°C to 85°C.
MSP430F533x Mixed Signal Microcontroller 100-LQFP -40 to 85
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 128KB FLASH 100LQFP
16-bit Microcontrollers - MCU Mixed Signal MCU
IC MCU 16BIT 128KB FLASH 100LQFP
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5336IPZR | MSP430F5336IPZR-ND | MSP430F5336IPZR | MSP430F5336IPZR | MSP430F5336IPZR | MSP430F5336IPZR |
| Product Name | MSP430F5336 MSP430F533x Mixed Signal Microcontroller | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Features | Watchdog Timer; DMA | |||||
| Bits | 16 Bit | Other; A/D 16x12b; D/A 2x12b | ||||
| RAM | 18 KB | 18 KB | 18 KB | 18 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |