Texas Instruments MSP430F5328-EP Mixed Signal Microcontroller, MSP430F5328-EP MSP430F5328TRGCTEP

Description
Mixed Signal Microcontroller, MSP430F5328-EP 64-VQFN -40 to 105
Request a Quote Datasheet
Description
Mixed Signal Microcontroller, MSP430F5328-EP 64-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5328-EP Mixed Signal Microcontroller, MSP430F5328-EP - MSP430F5328TRGCTEP - Texas Instruments
Dallas, TX, United States
MSP430F5328-EP Mixed Signal Microcontroller, MSP430F5328-EP
MSP430F5328TRGCTEP
MSP430F5328-EP Mixed Signal Microcontroller, MSP430F5328-EP MSP430F5328TRGCTEP
Mixed Signal Microcontroller, MSP430F5328-EP 64-VQFN -40 to 105

Mixed Signal Microcontroller, MSP430F5328-EP 64-VQFN -40 to 105

Buy Now Datasheet
Microcontrollers - 296-42004-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-42004-2-ND
Microcontrollers 296-42004-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-42004-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-42004-1-ND
Microcontrollers 296-42004-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-42004-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-42004-6-ND
Microcontrollers 296-42004-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5328TRGCTEP - 789569-MSP430F5328TRGCTEP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5328TRGCTEP
789569-MSP430F5328TRGCTEP
Embedded - Embedded - Microcontrollers - MSP430F5328TRGCTEP 789569-MSP430F5328TRGCTEP
Manufacturer: Texas Instruments Win Source Part Number: 789569-MSP430F5328TR GCTEP Series: MSP430F5xx Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 64-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 47 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5328 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): PIC24FJ256DA106-I/MR ; PIC24HJ256GP206AT-I/ MR; PIC24HJ256GP206A-I/M R; DSPIC33FJ128GP706AT- I/MR; Introduction Date: January 06, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789569-MSP430F5328TRGCTEP
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 64-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 47
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 10K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5328
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): PIC24FJ256DA106-I/MR; PIC24HJ256GP206AT-I/MR; PIC24HJ256GP206A-I/MR; DSPIC33FJ128GP706AT-I/MR;
Introduction Date: January 06, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 32MHz VQFN Embedded Microcontroller MCU
685-MSP430F5328TRGCTEP
Industrial 16-bit 32MHz VQFN Embedded Microcontroller MCU 685-MSP430F5328TRGCTEP
16-Bit RISC MCU, 64-Pin VQFN, 32MHz, 105°C Industrial Product overview: MSP430F5328TRGCTEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 32MHz, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 32MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5328TRGCT EP can be used for catalog matching and distributor lookup.

16-Bit RISC MCU, 64-Pin VQFN, 32MHz, 105°C Industrial Product overview: MSP430F5328TRGCTEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 32MHz, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 32MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5328TRGCTEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5328TRGCTEP
16-bit Microcontrollers - MCU MSP430F5328TRGCTEP
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F5328TRGCTEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5328TRGCTEP
Microcontrollers MSP430F5328TRGCTEP
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now
Embedded - Microcontrollers - MSP430F5328TRGCTEP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5328TRGCTEP
Embedded - Microcontrollers MSP430F5328TRGCTEP
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5328TRGCTEP 296-42004-2-ND 789569-MSP430F5328TRGCTEP 685-MSP430F5328TRGCTEP MSP430F5328TRGCTEP MSP430F5328TRGCTEP MSP430F5328TRGCTEP
Product Name MSP430F5328-EP Mixed Signal Microcontroller, MSP430F5328-EP Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5328TRGCTEP Industrial 16-bit 32MHz VQFN Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 32 MHz 25 MHz
Features DMA
Bits 16 Bit Other; A/D 12x12b
RAM 10 KB 10 KB 128 KB 10 KB
Serial Interface I²C; SPI SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details