Texas Instruments MSP430F5328 MSP430F532x Mixed Signal Microcontroller MSP430F5328IZQE

Description
MSP430F532x Mixed Signal Microcontroller 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
MSP430F532x Mixed Signal Microcontroller 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5328 MSP430F532x Mixed Signal Microcontroller - MSP430F5328IZQE - Texas Instruments
Dallas, TX, United States
MSP430F5328 MSP430F532x Mixed Signal Microcontroller
MSP430F5328IZQE
MSP430F5328 MSP430F532x Mixed Signal Microcontroller MSP430F5328IZQE
MSP430F532x Mixed Signal Microcontroller 80-BGA MICROSTAR JUNIOR -40 to 85

MSP430F532x Mixed Signal Microcontroller 80-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430F5328IZQE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5328IZQE-ND
Microcontrollers MSP430F5328IZQE-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5328IZQE - 1227465-MSP430F5328IZQE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5328IZQE
1227465-MSP430F5328IZQE
Embedded - Embedded - Microcontrollers - MSP430F5328IZQE 1227465-MSP430F5328IZQE
Manufacturer: Texas Instruments Win Source Part Number: 1227465-MSP430F5328I ZQE Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227465-MSP430F5328IZQE
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
 - MSP430F5328IZQE - Rochester Electronics
Newburyport, MA, United States
Mixed Signal Microcontroller

Mixed Signal Microcontroller

Supplier's Site Datasheet
Singapore, Singapore
Industrial 16-bit 25MHz 128KB Embedded Microcontroller MCU
685-MSP430F5328IZQE
Industrial 16-bit 25MHz 128KB Embedded Microcontroller MCU 685-MSP430F5328IZQE
16-Bit MCU, 25MHz, 128KB Flash, 10KB SRAM, 80-BGA, Industrial Product overview: MSP430F5328IZQE from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 128KB, 10KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5328IZQE can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 128KB Flash, 10KB SRAM, 80-BGA, Industrial Product overview: MSP430F5328IZQE from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 128KB, 10KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5328IZQE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F5328IZQE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5328IZQE
Microcontrollers MSP430F5328IZQE
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now
MCU 16-bit MSP430 RISC 128KB Flash 2.5V/3.3V 80-Pin BGA MICROSTAR JUNIOR - 815-MSP430F5328IZQE - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit MSP430 RISC 128KB Flash 2.5V/3.3V 80-Pin BGA MICROSTAR JUNIOR
815-MSP430F5328IZQE
MCU 16-bit MSP430 RISC 128KB Flash 2.5V/3.3V 80-Pin BGA MICROSTAR JUNIOR 815-MSP430F5328IZQE
MCU 16-bit MSP430 RISC 128KB Flash 2.5V/3.3V 80-Pin BGA MICROSTAR JUNIOR

MCU 16-bit MSP430 RISC 128KB Flash 2.5V/3.3V 80-Pin BGA MICROSTAR JUNIOR

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5328IZQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5328IZQE
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5328IZQE
IC MCU 16BIT 128KB FLASH 80BGA

IC MCU 16BIT 128KB FLASH 80BGA

Supplier's Site
Microcontrollers - MSP430F5328IZQE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5328IZQE
Microcontrollers MSP430F5328IZQE
IC MCU 16BIT 128KB FLASH 80BGA

IC MCU 16BIT 128KB FLASH 80BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5328IZQE
16-bit Microcontrollers - MCU MSP430F5328IZQE
16-bit Microcontrollers - MCU MSP430F532xMixed Sig Microcontrolr 80-BGA

16-bit Microcontrollers - MCU MSP430F532xMixed Sig Microcontrolr 80-BGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5328IZQE MSP430F5328IZQE-ND 1227465-MSP430F5328IZQE MSP430F5328IZQE 685-MSP430F5328IZQE MSP430F5328IZQE 815-MSP430F5328IZQE MSP430F5328IZQE MSP430F5328IZQE MSP430F5328IZQE
Product Name MSP430F5328 MSP430F532x Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5328IZQE Industrial 16-bit 25MHz 128KB Embedded Microcontroller MCU Microcontrollers MCU 16-bit MSP430 RISC 128KB Flash 2.5V/3.3V 80-Pin BGA MICROSTAR JUNIOR Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x12b
RAM 10 KB 10 KB 10 KB 10 KB 10 KB 10 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3.3 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Embedded Microcontroller MCU - 769-CP3CN37VVAWQ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Pin Count 144
View Details
5 suppliers