Texas Instruments MSP430F5328 MSP430F532x Mixed Signal Microcontroller MSP430F5328IRGCT

Description
MSP430F532x Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430F532x Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5328 MSP430F532x Mixed Signal Microcontroller - MSP430F5328IRGCT - Texas Instruments
Dallas, TX, United States
MSP430F5328 MSP430F532x Mixed Signal Microcontroller
MSP430F5328IRGCT
MSP430F5328 MSP430F532x Mixed Signal Microcontroller MSP430F5328IRGCT
MSP430F532x Mixed Signal Microcontroller 64-VQFN -40 to 85

MSP430F532x Mixed Signal Microcontroller 64-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 128KB 10KB Embedded Microcontroller MCU
685-MSP430F5328IRGCT
16-bit 25MHz 128KB 10KB Embedded Microcontroller MCU 685-MSP430F5328IRGCT
16-bit MCU, 25MHz, 128KB Flash, 10KB SRAM, 16-ch 12-bit ADC, VQFN Product overview: MSP430F5328IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 128KB, 10KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 128KB, 10KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5328IRGCT can be used for catalog matching and distributor lookup.

16-bit MCU, 25MHz, 128KB Flash, 10KB SRAM, 16-ch 12-bit ADC, VQFN Product overview: MSP430F5328IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 128KB, 10KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 128KB, 10KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5328IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-30060-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30060-2-ND
Microcontrollers 296-30060-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-30060-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30060-6-ND
Microcontrollers 296-30060-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-30060-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30060-1-ND
Microcontrollers 296-30060-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5328IRGCT - 024494-MSP430F5328IRGCT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5328IRGCT
024494-MSP430F5328IRGCT
Embedded - Embedded - Microcontrollers - MSP430F5328IRGCT 024494-MSP430F5328IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 024494-MSP430F5328IR GCT Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 47 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-VQFN (9x9) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 10K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 024494-MSP430F5328IRGCT
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 47
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-VQFN (9x9)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 10K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Microcontrollers - MSP430F5328IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5328IRGCT
Microcontrollers MSP430F5328IRGCT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5328IRGCT
16-bit Microcontrollers - MCU MSP430F5328IRGCT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Mcu, 16Bit, Msp430, 25Mhz, Vqfn-64; Product Range Texas Instruments - 42AH1887 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 25Mhz, Vqfn-64; Product Range Texas Instruments
42AH1887
Mcu, 16Bit, Msp430, 25Mhz, Vqfn-64; Product Range Texas Instruments 42AH1887
MCU, 16BIT, MSP430, 25MHZ, VQFN-64; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:10KB; No. of Pins:64Pins; MCU CaseRoHS Compliant: Yes

MCU, 16BIT, MSP430, 25MHZ, VQFN-64; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:10KB; No. of Pins:64Pins; MCU CaseRoHS Compliant: Yes

Supplier's Site
Microcontrollers - MSP430F5328IRGCT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5328IRGCT
Microcontrollers MSP430F5328IRGCT
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5328IRGCT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5328IRGCT
Embedded - Microcontrollers MSP430F5328IRGCT
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5328IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5328IRGCT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5328IRGCT
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5328IRGCT 685-MSP430F5328IRGCT 296-30060-2-ND 024494-MSP430F5328IRGCT MSP430F5328IRGCT MSP430F5328IRGCT 42AH1887 MSP430F5328IRGCT MSP430F5328IRGCT MSP430F5328IRGCT
Product Name MSP430F5328 MSP430F532x Mixed Signal Microcontroller 16-bit 25MHz 128KB 10KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5328IRGCT Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, Msp430, 25Mhz, Vqfn-64; Product Range Texas Instruments Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x12b
RAM 10 KB 10 KB 10 KB 128 KB 10 KB 10 KB 10 KB 10 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details