Texas Instruments MSP430F5310 MSP430F530x Mixed Signal Microcontroller MSP430F5310IRGCR

Description
MSP430F530x Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote
Description
MSP430F530x Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5310 is a mixed-signal microcontroller with a 16-bit RISC CPU, operating from 1.8V to 3.6V, featuring four 16-bit timers, a 10-bit ADC, two USCIs, a hardware multiplier, DMA, and an RTC module. It is supplied in a 64-pin VQFN package measuring 9mm × 9mm, rated for operation from -40°C to 85°C, with ultra-low-power modes including 1.9 µA in standby with full RAM retention and 0.18 µA in shutdown mode. The device supports wake-up from standby in less than 5 µs and integrates a 3.3-V LDO, unified clock system, and brownout detection.

Datasheet Summary
Powered by GS/AI

The MSP430F5310 is a mixed-signal microcontroller with a 16-bit RISC CPU, operating from 1.8V to 3.6V, featuring four 16-bit timers, a 10-bit ADC, two USCIs, a hardware multiplier, DMA, and an RTC module. It is supplied in a 64-pin VQFN package measuring 9mm × 9mm, rated for operation from -40°C to 85°C, with ultra-low-power modes including 1.9 µA in standby with full RAM retention and 0.18 µA in shutdown mode. The device supports wake-up from standby in less than 5 µs and integrates a 3.3-V LDO, unified clock system, and brownout detection.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5310 MSP430F530x Mixed Signal Microcontroller - MSP430F5310IRGCR - Texas Instruments
Dallas, TX, United States
MSP430F5310 MSP430F530x Mixed Signal Microcontroller
MSP430F5310IRGCR
MSP430F5310 MSP430F530x Mixed Signal Microcontroller MSP430F5310IRGCR
MSP430F530x Mixed Signal Microcontroller 64-VQFN -40 to 85

MSP430F530x Mixed Signal Microcontroller 64-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-28132-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28132-1-ND
Microcontrollers 296-28132-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-28132-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28132-6-ND
Microcontrollers 296-28132-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-28132-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28132-2-ND
Microcontrollers 296-28132-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5310IRGCR - 024493-MSP430F5310IRGCR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5310IRGCR
024493-MSP430F5310IRGCR
Embedded - Embedded - Microcontrollers - MSP430F5310IRGCR 024493-MSP430F5310IRGCR
Manufacturer: Texas Instruments Win Source Part Number: 024493-MSP430F5310IR GCR Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 47 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Family Name: MSP430F5310 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-VQFN (9x9) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 6K x 8 Alternative Parts (Cross-Reference): MAXQ2000-RAX; MAX28200EWC+T; MAXQ610J-2505+; MAXQ610J-2519+; Introduction Date: November 15, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 024493-MSP430F5310IRGCR
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 47
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Family Name: MSP430F5310
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-VQFN (9x9)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 6K x 8
Alternative Parts (Cross-Reference): MAXQ2000-RAX; MAX28200EWC+T; MAXQ610J-2505+; MAXQ610J-2519+;
Introduction Date: November 15, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 32KB 6KB Embedded Microcontroller MCU
685-MSP430F5310IRGCR
16-bit 25MHz 32KB 6KB Embedded Microcontroller MCU 685-MSP430F5310IRGCR
16-bit 25MHz MCU, 32KB Flash, 6KB SRAM, 12-ch 10-bit ADC, VQFN Product overview: MSP430F5310IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 6KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5310IRGCR can be used for catalog matching and distributor lookup.

16-bit 25MHz MCU, 32KB Flash, 6KB SRAM, 12-ch 10-bit ADC, VQFN Product overview: MSP430F5310IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 6KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5310IRGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5310IRGCR
16-bit Microcontrollers - MCU MSP430F5310IRGCR
16-bit Microcontrollers - MCU MSP430F530x Mixed Signal MCU

16-bit Microcontrollers - MCU MSP430F530x Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5310IRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5310IRGCR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5310IRGCR
IC MCU 16BIT 32KB FLASH 64VQFN

IC MCU 16BIT 32KB FLASH 64VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430F5310IRGCR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5310IRGCR
Embedded - Microcontrollers MSP430F5310IRGCR
IC MCU 16BIT 32KB FLASH 64VQFN

IC MCU 16BIT 32KB FLASH 64VQFN

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 25Mhz, Qfn-64; Product Range Texas Instruments - 26AJ7657 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 25Mhz, Qfn-64; Product Range Texas Instruments
26AJ7657
Mcu, 16Bit, Msp430, 25Mhz, Qfn-64; Product Range Texas Instruments 26AJ7657
MCU, 16BIT, MSP430, 25MHZ, QFN-64; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:6KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 25MHZ, QFN-64; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:6KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Microcontrollers - MSP430F5310IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5310IRGCR
Microcontrollers MSP430F5310IRGCR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - MSP430F5310IRGCR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5310IRGCR
Microcontrollers MSP430F5310IRGCR
IC MCU 16BIT 32KB FLASH 64VQFN

IC MCU 16BIT 32KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5310IRGCR 296-28132-1-ND 024493-MSP430F5310IRGCR 685-MSP430F5310IRGCR MSP430F5310IRGCR MSP430F5310IRGCR MSP430F5310IRGCR 26AJ7657 MSP430F5310IRGCR MSP430F5310IRGCR
Product Name MSP430F5310 MSP430F530x Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5310IRGCR 16-bit 25MHz 32KB 6KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 16Bit, Msp430, 25Mhz, Qfn-64; Product Range Texas Instruments Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x10b
RAM 6 KB 6 KB 32 KB 6 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU - 879-CC3235SM2RGKR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 2.1 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers