Texas Instruments MSP430F5310 MSP430F530x Mixed Signal Microcontroller MSP430F5310IPTR

Description
MSP430F530x Mixed Signal Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430F530x Mixed Signal Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5310 MSP430F530x Mixed Signal Microcontroller - MSP430F5310IPTR - Texas Instruments
Dallas, TX, United States
MSP430F5310 MSP430F530x Mixed Signal Microcontroller
MSP430F5310IPTR
MSP430F5310 MSP430F530x Mixed Signal Microcontroller MSP430F5310IPTR
MSP430F530x Mixed Signal Microcontroller 48-LQFP -40 to 85

MSP430F530x Mixed Signal Microcontroller 48-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5310IPTR - 145004-MSP430F5310IPTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5310IPTR
145004-MSP430F5310IPTR
Embedded - Embedded - Microcontrollers - MSP430F5310IPTR 145004-MSP430F5310IPTR
Manufacturer: Texas Instruments Win Source Part Number: 145004-MSP430F5310IP TR Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: MSP430F5310 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 6K x 8 Alternative Parts (Cross-Reference): DSPIC33EP16GS505-E/P T; DSPIC33EP64GS505T-I/ PT; MB96F313ASBPMC-GSE2; Introduction Date: August 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 145004-MSP430F5310IPTR
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 31
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: MSP430F5310
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 6K x 8
Alternative Parts (Cross-Reference): DSPIC33EP16GS505-E/PT; DSPIC33EP64GS505T-I/PT; MB96F313ASBPMC-GSE2;
Introduction Date: August 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-28193-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28193-6-ND
Microcontrollers 296-28193-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 296-28193-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28193-1-ND
Microcontrollers 296-28193-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 296-28193-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28193-2-ND
Microcontrollers 296-28193-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
16-bit 25MHz 32KB 6KB Embedded Microcontroller MCU - 685-MSP430F5310IPTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25MHz 32KB 6KB Embedded Microcontroller MCU
685-MSP430F5310IPTR
16-bit 25MHz 32KB 6KB Embedded Microcontroller MCU 685-MSP430F5310IPTR
25MHz 16-bit MCU, 32KB Flash, 6KB SRAM, 12-ch 10-bit ADC, UART/SPI/I2C, 48-LQFP Product overview: MSP430F5310IPTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5310IPTR can be used for catalog matching and distributor lookup.

25MHz 16-bit MCU, 32KB Flash, 6KB SRAM, 12-ch 10-bit ADC, UART/SPI/I2C, 48-LQFP Product overview: MSP430F5310IPTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5310IPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 25Mhz, Lqfp-48; Product Range Texas Instruments - 26AJ7656 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 25Mhz, Lqfp-48; Product Range Texas Instruments
26AJ7656
Mcu, 16Bit, Msp430, 25Mhz, Lqfp-48; Product Range Texas Instruments 26AJ7656
MCU, 16BIT, MSP430, 25MHZ, LQFP-48; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:6KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 25MHZ, LQFP-48; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:6KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5310IPTR
16-bit Microcontrollers - MCU MSP430F5310IPTR
16-bit Microcontrollers - MCU MSP430F530x Mixed Signal MCU

16-bit Microcontrollers - MCU MSP430F530x Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5310IPTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5310IPTR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5310IPTR
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F5310IPTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5310IPTR
Embedded - Microcontrollers MSP430F5310IPTR
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F5310IPTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5310IPTR
Microcontrollers MSP430F5310IPTR
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F5310IPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5310IPTR
Microcontrollers MSP430F5310IPTR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5310IPTR 145004-MSP430F5310IPTR 296-28193-6-ND 685-MSP430F5310IPTR 26AJ7656 MSP430F5310IPTR MSP430F5310IPTR MSP430F5310IPTR MSP430F5310IPTR MSP430F5310IPTR
Product Name MSP430F5310 MSP430F530x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5310IPTR Microcontrollers 16-bit 25MHz 32KB 6KB Embedded Microcontroller MCU Mcu, 16Bit, Msp430, 25Mhz, Lqfp-48; Product Range Texas Instruments 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 6 KB 32 KB 6 KB 6 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers