MSP430F530x Mixed Signal Microcontroller 48-LQFP -40 to 85
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 8KB FLASH 48LQFP
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
16-bit Microcontrollers - MCU Mixed Signal MCU
IC MCU 16BIT 8KB FLASH 48LQFP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5304IPT | MSP430F5304IPT-ND | MSP430F5304IPT | MSP430F5304IPT | MSP430F5304IPT | MSP430F5304IPT |
| Product Name | MSP430F5304 MSP430F530x Mixed Signal Microcontroller | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA | |||||
| Bits | 16 Bit | Other; A/D 8x10b | ||||
| RAM | 6 KB | 6 KB | 6 KB | 6 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |