Ultra-Low Power MSP430 with 128 KB Flash 80-BGA MICROSTAR JUNIOR -40 to 85
IC MCU 16BIT 64KB FLASH 80BGA
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)
16-bit Microcontrollers - MCU Ultra Lo Pwr MCU
| Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5237IZQE | MSP430F5237IZQE | MSP430F5237IZQE | MSP430F5237IZQE |
| Product Name | MSP430F5237 Ultra-Low Power MSP430 with 128 KB Flash | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Clock Speed | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA | |||
| Bits | 16 Bit | |||
| RAM | 8 KB | 8 KB | ||
| ROM Type | Flash |