Texas Instruments MSP430F5229 Ultra-Low Power 1.8V Split-Rail I/O MSP430F5229IZQE

Description
Ultra-Low Power 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
Ultra-Low Power 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5229 Ultra-Low Power 1.8V Split-Rail I/O - MSP430F5229IZQE - Texas Instruments
Dallas, TX, United States
MSP430F5229 Ultra-Low Power 1.8V Split-Rail I/O
MSP430F5229IZQE
MSP430F5229 Ultra-Low Power 1.8V Split-Rail I/O MSP430F5229IZQE
Ultra-Low Power 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85

Ultra-Low Power 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430F5229IZQE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5229IZQE-ND
Microcontrollers MSP430F5229IZQE-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now Datasheet
16-bit 3.6V BGA Embedded Microcontroller MCU - 685-MSP430F5229IZQE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 3.6V BGA Embedded Microcontroller MCU
685-MSP430F5229IZQE
16-bit 3.6V BGA Embedded Microcontroller MCU 685-MSP430F5229IZQE
16-Bit RISC MCU, 80-Pin BGA, 2.4-3.6V, 85°C, FLASH Product overview: MSP430F5229IZQE from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 3.6V, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5229IZQE can be used for catalog matching and distributor lookup.

16-Bit RISC MCU, 80-Pin BGA, 2.4-3.6V, 85°C, FLASH Product overview: MSP430F5229IZQE from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 3.6V, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5229IZQE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318573-MSP430F5229IZQE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318573-MSP430F5229IZQE
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318573-MSP430F5229IZQE
Manufacturer: Texas Instruments Win Source Part Number: 1318573-MSP430F5229I ZQE Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPUXV2 Speed: 25MHz Standard Package: 360 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supplier Device Package: 80-BGA MICROSTAR JUNIOR (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 80-VFBGA ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: TEXTISMSP430F5229IZQ E,2156-MSP430F5229IZ QE Base Product Number: MSP430F5229 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318573-MSP430F5229IZQE
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPUXV2
Speed: 25MHz
Standard Package: 360
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supplier Device Package: 80-BGA MICROSTAR JUNIOR (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 80-VFBGA
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: TEXTISMSP430F5229IZQE,2156-MSP430F5229IZQE
Base Product Number: MSP430F5229
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - MSP430F5229IZQE - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PBGA80

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PBGA80

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5229IZQE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5229IZQE
Embedded - Microcontrollers MSP430F5229IZQE
IC MCU 16BIT 128KB FLASH 80BGA

IC MCU 16BIT 128KB FLASH 80BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5229IZQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5229IZQE
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5229IZQE
IC MCU 16BIT 128KB FLASH 80BGA

IC MCU 16BIT 128KB FLASH 80BGA

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5229IZQE
16-bit Microcontrollers - MCU MSP430F5229IZQE
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F5229IZQE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5229IZQE
Microcontrollers MSP430F5229IZQE
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5229IZQE MSP430F5229IZQE-ND 685-MSP430F5229IZQE 1318573-MSP430F5229IZQE MSP430F5229IZQE MSP430F5229IZQE MSP430F5229IZQE MSP430F5229IZQE MSP430F5229IZQE
Product Name MSP430F5229 Ultra-Low Power 1.8V Split-Rail I/O Microcontrollers 16-bit 3.6V BGA Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 25 MHz 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x10b
RAM 8 KB 8 KB 128 KB 8 KB 8 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details